The SONIC series offers improved reverse recovery characteristics with hard turn-off capability and breakdown voltages up to 1800V.
Fast recovery/ultra soft diode 10A 1200V
Fast recovery/ultra soft diode 10A 1200V
Fast recovery/ultra soft diode 10A 1200V
RECTIFIER, 10A, 1.2KV, TO-220ACFP; Repetitive Peak Reverse Voltage:1.2kV; Average Forward Current:10A; Diode Configuration:Single
| Littelfuse, Inc. | RS Components, Ltd. | RS Components, Ltd. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Power Diodes | Rectifiers | Rectifiers | Rectifiers |
| Product Number | DHG10I1200PM | 462231P | 462231 | 34AC1450 |
| Product Name | Improved reverse recovery with hard turn-off capability and breakdown voltages up to 1800V | Schottky Diodes & Rectifiers | Schottky Diodes & Rectifiers | Rectifier, 10A, 1.2Kv, To-220Acfp; Repetitive Peak Reverse Voltage Ixys Semiconductor |
| Package | TO-220; TO-220ACFP | TO-220; TO-220 | TO-220; To-220fpac | |
| Rectifier Configuration / Technology | Fast Recovery Rectifier | Fast Recovery Rectifier | ||
| RoHS Compliant | RoHS | RoHS | RoHS | |
| trr | 75 ns | 75 ns |