Littelfuse MBRF20100CTP series Schottky Barrier Rectifier is designed to meet the general requirements of commercial applications by providing high temperature, low leakage and low forward voltage drop products. It is suitable for high frequency switching mode power supply, free-wheeling diodes and polarity protection diodes. High junction temperature capability Guard ring for enhanced ruggedness and long term reliability Low forward voltage drop High frequency operation Common cathode configuration in electrically isolated ITO-220AB package
Manufacturer: Littelfuse Inc.
Win Source Part Number: 100910-MBRF20100CTP
Packaging: Tube/Rail
Mounting: Through Hole
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 100V
Voltage - Forward (Vf) (Max) @ If: 900mV @ 10A
Current - Reverse Leakage @ Vr: 1mA @ 100V
Operating Temperature - Junction: -55°C to 150°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 10A
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: ITO-220AB
Speed(Frequency): Fast Recovery = 200mA (Io)
Diode Array 1 Pair Common Cathode Schottky 100V 10A Through Hole TO-220-3 Full Pack, Isolated Tab
Schottky Diodes & Rectifiers 2x 10A 100V Rectifier
SCHOTTKY RECT, 100V, 20A, ITO-220AB; Repetitive Reverse Voltage Vrrm Max:100V; Forward Current If(AV):20A; Diode Configuration:Dual Common Cathode; Diode Case Style:ITO-220AB; No. of Pins:3Pins; Forward Voltage VF Max:900mV; Forward RoHS Compliant: Yes
| Littelfuse, Inc. | Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Schottky Diodes | Diode Arrays | Diode Arrays | Schottky Diodes | Schottky Diodes |
| Product Number | MBRF20100CTP | 100910-MBRF20100CTP | F7366-ND | MBRF20100CTP | 31AC6586 |
| Product Name | Standard Schottky | Diodes, Rectifiers - Arrays - MBRF20100CTP | Diode Arrays | Schottky Diodes & Rectifiers | Schottky Rect, 100V, 20A, Ito-220Ab; Repetitive Reverse Voltage Vrrm Max Littelfuse |
| Package | TO-220; ITO-220AB | TO-220; ITO-220AB | TO-220; TO-220-3 Full Pack, Isolated Tab | TO-220-2 | ITO-220AB |
| RoHS Compliant | RoHS | RoHS | |||
| VF | 0.9000 volts | 0.9000 volts | 0.9000 volts | ||
| IF | 20000 mA | 20000 mA | |||
| IFSM | 150 amps |