Littelfuse, Inc. Standard Schottky MBRD10100CT

Description
Littelfuse MBRD10100CT series Schottky Barrier Rectifier is designed to meet the general requirements of commercial applications by providing high temperature, low leakage and low forward voltage drop products. It is suitable for high frequency switching mode power supply, free-wheeling diodes and polarity protection diodes. High junction temperature capability Guard ring for enhanced ruggedness and long term reliability Low forward voltage drop High frequency operation Common cathode configuration in surface mount TO-252 package
Request a Quote Datasheet
Description
Littelfuse MBRD10100CT series Schottky Barrier Rectifier is designed to meet the general requirements of commercial applications by providing high temperature, low leakage and low forward voltage drop products. It is suitable for high frequency switching mode power supply, free-wheeling diodes and polarity protection diodes. High junction temperature capability Guard ring for enhanced ruggedness and long term reliability Low forward voltage drop High frequency operation Common cathode configuration in surface mount TO-252 package
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Schottky - MBRD10100CT - Littelfuse, Inc.
Rosemont, IL, United States
Standard Schottky
MBRD10100CT
Standard Schottky MBRD10100CT
Littelfuse MBRD10100CT series Schottky Barrier Rectifier is designed to meet the general requirements of commercial applications by providing high temperature, low leakage and low forward voltage drop products. It is suitable for high frequency switching mode power supply, free-wheeling diodes and polarity protection diodes. High junction temperature capability Guard ring for enhanced ruggedness and long term reliability Low forward voltage drop High frequency operation Common cathode configuration in surface mount TO-252 package

Littelfuse MBRD10100CT series Schottky Barrier Rectifier is designed to meet the general requirements of commercial applications by providing high temperature, low leakage and low forward voltage drop products. It is suitable for high frequency switching mode power supply, free-wheeling diodes and polarity protection diodes. High junction temperature capability Guard ring for enhanced ruggedness and long term reliability Low forward voltage drop High frequency operation Common cathode configuration in surface mount TO-252 package

Supplier's Site Datasheet
Newest Parts - MBRD10100CT - 1216301-MBRD10100CT - Win Source Electronics
Laguna Hills, CA, United States
Newest Parts - MBRD10100CT
1216301-MBRD10100CT
Newest Parts - MBRD10100CT 1216301-MBRD10100CT
Manufacturer: Littelfuse Inc. Win Source Part Number: 1216301-MBRD10100CT Packaging: Reel Mounting Style: SMD Speed: Fast Recovery = 200mA (Io) Diode Type: Schottky Operating Temperature - Junction: -55°C ~ 150°C Diode Configuration: 1 Pair Common Cathode Current - Average Rectified (Io) (per Diode): 5A Categories: Discrete Semiconductor Products Supplier Device Package: TO-252, (D-Pak) Manufacturer Homepage: www.smc-diodes.com/ Manufacturer Package: TO-252-3, DPak (2 Leads + Tab), SC-63 Voltage - DC Reverse (Vr) (Maximum): 100V Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Voltage - Forward (Vf) (Maximum) at If: 850mV at 5A Current - Reverse Leakage at Vr: 1mA at 100V

Manufacturer: Littelfuse Inc.
Win Source Part Number: 1216301-MBRD10100CT
Packaging: Reel
Mounting Style: SMD
Speed: Fast Recovery = 200mA (Io)
Diode Type: Schottky
Operating Temperature - Junction: -55°C ~ 150°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 5A
Categories: Discrete Semiconductor Products
Supplier Device Package: TO-252, (D-Pak)
Manufacturer Homepage: www.smc-diodes.com/
Manufacturer Package: TO-252-3, DPak (2 Leads + Tab), SC-63
Voltage - DC Reverse (Vr) (Maximum): 100V
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Voltage - Forward (Vf) (Maximum) at If: 850mV at 5A
Current - Reverse Leakage at Vr: 1mA at 100V

Buy Now
Singapore, Singapore
Schottky 100V TO-252 Diode and Rectifier
286-MBRD10100CT
Schottky 100V TO-252 Diode and Rectifier 286-MBRD10100CT
Rectifier Diode, Schottky, 1 Phase, 2 Element, 100V V(RRM), Silicon, TO-252, DPAK-3/2 Product overview: MBRD10100CT from Littelfuse is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 100V, TO-252. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, TO-252, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-MBRD10100CT can be used for catalog matching and distributor lookup.

Rectifier Diode, Schottky, 1 Phase, 2 Element, 100V V(RRM), Silicon, TO-252, DPAK-3/2 Product overview: MBRD10100CT from Littelfuse is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 100V, TO-252. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, TO-252, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-MBRD10100CT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diode Arrays - F7358TR-ND - DigiKey
Thief River Falls, MN, United States
Diode Arrays
F7358TR-ND
Diode Arrays F7358TR-ND
Diode Array 1 Pair Common Cathode Schottky 100V 5A Surface Mount TO-252-3, DPak (2 Leads + Tab), SC-63

Diode Array 1 Pair Common Cathode Schottky 100V 5A Surface Mount TO-252-3, DPak (2 Leads + Tab), SC-63

Buy Now Datasheet
Diode Arrays - F7358DKR-ND - DigiKey
Thief River Falls, MN, United States
Diode Arrays
F7358DKR-ND
Diode Arrays F7358DKR-ND
Diode Array 1 Pair Common Cathode Schottky 100V 5A Surface Mount TO-252-3, DPak (2 Leads + Tab), SC-63

Diode Array 1 Pair Common Cathode Schottky 100V 5A Surface Mount TO-252-3, DPak (2 Leads + Tab), SC-63

Buy Now Datasheet
Diode Arrays - F7358CT-ND - DigiKey
Thief River Falls, MN, United States
Diode Arrays
F7358CT-ND
Diode Arrays F7358CT-ND
Diode Array 1 Pair Common Cathode Schottky 100V 5A Surface Mount TO-252-3, DPak (2 Leads + Tab), SC-63

Diode Array 1 Pair Common Cathode Schottky 100V 5A Surface Mount TO-252-3, DPak (2 Leads + Tab), SC-63

Buy Now Datasheet
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
MBRD10100CT
Schottky Diodes & Rectifiers MBRD10100CT
Schottky Diodes & Rectifiers 2x 5A 100V Rectifier

Schottky Diodes & Rectifiers 2x 5A 100V Rectifier

Buy Now Datasheet
Schottky Rect, 100V, 10A, To-252; Repetitive Reverse Voltage Vrrm Max Littelfuse - 31AC6578 - Newark, An Avnet Company
Chicago, IL, United States
Schottky Rect, 100V, 10A, To-252; Repetitive Reverse Voltage Vrrm Max Littelfuse
31AC6578
Schottky Rect, 100V, 10A, To-252; Repetitive Reverse Voltage Vrrm Max Littelfuse 31AC6578
SCHOTTKY RECT, 100V, 10A, TO-252; Repetitive Reverse Voltage Vrrm Max:100V; Forward Current If(AV):10A; Diode Configuration:Dual Common Cathode; Diode Case Style:TO-252; No. of Pins:3Pins; Forward Voltage VF Max:850mV; Forward Surge RoHS Compliant: Yes

SCHOTTKY RECT, 100V, 10A, TO-252; Repetitive Reverse Voltage Vrrm Max:100V; Forward Current If(AV):10A; Diode Configuration:Dual Common Cathode; Diode Case Style:TO-252; No. of Pins:3Pins; Forward Voltage VF Max:850mV; Forward Surge RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Littelfuse, Inc. Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Schottky Diodes Schottky Diodes Rectifiers Diode Arrays Schottky Diodes Schottky Diodes
Product Number MBRD10100CT 1216301-MBRD10100CT 286-MBRD10100CT F7358TR-ND MBRD10100CT 31AC6578
Product Name Standard Schottky Newest Parts - MBRD10100CT Schottky 100V TO-252 Diode and Rectifier Diode Arrays Schottky Diodes & Rectifiers Schottky Rect, 100V, 10A, To-252; Repetitive Reverse Voltage Vrrm Max Littelfuse
Package DPAK; TO-252 (D-PAK) DPAK; TO-252-3, DPAK (2 Leads + Tab), SC-63 TO-263-3 TO-252
RoHS Compliant RoHS RoHS RoHS
VF 0.8500 volts 0.8500 volts 0.8500 volts
IF 10000 mA 10000 mA
Unlock Full Specs
to access all available technical data