Littelfuse, Inc. Standard Schottky MBR20100CTP

Description
Littelfuse MBR20100CTP series Schottky Barrier Rectifier is designed to meet the general requirements of commercial applications by providing high temperature, low leakage and low forward voltage drop products. It is suitable for high frequency switching mode power supply, free-wheeling diodes and polarity protection diodes. High junction temperature capability Guard ring for enhanced ruggedness and long term reliability Low forward voltage drop High frequency operation Common cathode configuration in TO-220AB package
Request a Quote Datasheet
Description
Littelfuse MBR20100CTP series Schottky Barrier Rectifier is designed to meet the general requirements of commercial applications by providing high temperature, low leakage and low forward voltage drop products. It is suitable for high frequency switching mode power supply, free-wheeling diodes and polarity protection diodes. High junction temperature capability Guard ring for enhanced ruggedness and long term reliability Low forward voltage drop High frequency operation Common cathode configuration in TO-220AB package
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Schottky - MBR20100CTP - Littelfuse, Inc.
Rosemont, IL, United States
Standard Schottky
MBR20100CTP
Standard Schottky MBR20100CTP
Littelfuse MBR20100CTP series Schottky Barrier Rectifier is designed to meet the general requirements of commercial applications by providing high temperature, low leakage and low forward voltage drop products. It is suitable for high frequency switching mode power supply, free-wheeling diodes and polarity protection diodes. High junction temperature capability Guard ring for enhanced ruggedness and long term reliability Low forward voltage drop High frequency operation Common cathode configuration in TO-220AB package

Littelfuse MBR20100CTP series Schottky Barrier Rectifier is designed to meet the general requirements of commercial applications by providing high temperature, low leakage and low forward voltage drop products. It is suitable for high frequency switching mode power supply, free-wheeling diodes and polarity protection diodes. High junction temperature capability Guard ring for enhanced ruggedness and long term reliability Low forward voltage drop High frequency operation Common cathode configuration in TO-220AB package

Supplier's Site Datasheet
Diode Arrays - F7349-ND - DigiKey
Thief River Falls, MN, United States
Diode Arrays
F7349-ND
Diode Arrays F7349-ND
Diode Array 1 Pair Common Cathode Schottky 100V 10A Through Hole TO-220-3

Diode Array 1 Pair Common Cathode Schottky 100V 10A Through Hole TO-220-3

Buy Now Datasheet
Schottky Rect, 100V, 20A, To-220Ab; Repetitive Reverse Voltage Vrrm Max Littelfuse - 31AC6596 - Newark, An Avnet Company
Chicago, IL, United States
Schottky Rect, 100V, 20A, To-220Ab; Repetitive Reverse Voltage Vrrm Max Littelfuse
31AC6596
Schottky Rect, 100V, 20A, To-220Ab; Repetitive Reverse Voltage Vrrm Max Littelfuse 31AC6596
SCHOTTKY RECT, 100V, 20A, TO-220AB; Repetitive Reverse Voltage Vrrm Max:100V; Forward Current If(AV):20A; Diode Configuration:Dual Common Cathode; Diode Case Style:TO-220AB; No. of Pins:3Pins; Forward Voltage VF Max:900mV; Forward RoHS Compliant: Yes

SCHOTTKY RECT, 100V, 20A, TO-220AB; Repetitive Reverse Voltage Vrrm Max:100V; Forward Current If(AV):20A; Diode Configuration:Dual Common Cathode; Diode Case Style:TO-220AB; No. of Pins:3Pins; Forward Voltage VF Max:900mV; Forward RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
MBR20100CTP
Schottky Diodes & Rectifiers MBR20100CTP
Schottky Diodes & Rectifiers 2x 10A 100V Rectifier

Schottky Diodes & Rectifiers 2x 10A 100V Rectifier

Buy Now Datasheet

Technical Specifications

  Littelfuse, Inc. DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Schottky Diodes Diode Arrays Schottky Diodes Schottky Diodes
Product Number MBR20100CTP F7349-ND 31AC6596 MBR20100CTP
Product Name Standard Schottky Diode Arrays Schottky Rect, 100V, 20A, To-220Ab; Repetitive Reverse Voltage Vrrm Max Littelfuse Schottky Diodes & Rectifiers
Package TO-220; TO-220AB TO-220; TO-220-3 TO-220AB TO-220-2
VF 0.9000 volts 0.9000 volts
IF 20000 mA 20000 mA
IFSM 150 amps
Unlock Full Specs
to access all available technical data

Similar Products

Diodes, Rectifiers - Arrays - BAS70-04B5000 - 863459-BAS70-04B5000 - Win Source Electronics
Specs
Diode Type Schottky; Diode Array
View Details
MPPC (SiPMs) / MPPC arrays - S14160-6015PS - Hamamatsu Photonics Europe
Specs
CT 2200 pF
Package Glass epoxy
View Details
Rectifier Diodes, Type SBD - Model: YG862C06R - Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 0.6800 volts
View Details
Dual Zener diodes - BZB84-B33,215 - Nexperia B.V.
Specs
Package SOT23; SOT23 SOT23
RoHS Compliant RoHS
View Details
5 suppliers