Littelfuse MBR10200CT series Schottky Barrier Rectifier is designed to meet the general requirements of commercial applications by providing high temperature, low leakage and low forward voltage drop products. It is suitable for high frequency switching mode power supply, free-wheeling diodes and polarity protection diodes. High junction temperature capability Guard ring for enhanced ruggedness and long term reliability Low forward voltage drop High frequency operation Common cathode configuration in TO-220AB package
Manufacturer: Littelfuse Inc.
Win Source Part Number: 098805-MBR10200CT
Category: Discrete Semiconductor Products
Family: Diodes - Rectifiers - Arrays
Series: MBR
Packaging: Tube
Mounting Style: Through Hole
Speed: Fast Recovery = 200mA (Io)
Package: TO-220-3
Manufacturer Device Package: TO-220AB
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 200V
Voltage - Forward (Vf) (Max) @ If: 980mV @ 5A
Current - Reverse Leakage @ Vr: 1mA @ 200V
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 5A
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance
Diode Array 1 Pair Common Cathode Schottky 200V 5A Through Hole TO-220-3
SCHOTTKY RECT, 200V, 10A, TO-220AB; Repetitive Reverse Voltage Vrrm Max:200V; Forward Current If(AV):10A; Diode Configuration:Dual Common Cathode; Diode Case Style:TO-220AB; No. of Pins:3Pins; Forward Voltage VF Max:980mV; Forward RoHS Compliant: Yes
| Littelfuse, Inc. | Win Source Electronics | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Schottky Diodes | Diode Arrays | Diode Arrays | Schottky Diodes |
| Product Number | MBR10200CT | 098805-MBR10200CT | F7347-ND | 74AC6652 |
| Product Name | Standard Schottky | Discrete Semiconductor Products | Diode Arrays | Schottky Rect, 200V, 10A, To-220Ab; Repetitive Reverse Voltage Vrrm Max Littelfuse |
| Package | TO-220; TO-220AB | TO-220; TO-220-3 | TO-220AB | |
| RoHS Compliant | RoHS | RoHS | ||
| VF | 0.9800 volts | 0.9800 volts | 0.9800 volts | |
| IF | 10000 mA | 10000 mA | ||
| IFSM | 128 amps |