The FRED Low Vf series offers improved forward voltage characteristics and breakdown voltages up to 1200V.
Diode Switching 1.2KV 17A 2-Pin(2+Tab) TO-220AC Product overview: DSEI20-12A from Littelfuse is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.2KV, 17A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1.2KV, 17A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-DSEI20-12A can be used for catalog matching and distributor lookup.
Diode Fast Recovery 1200V 17A TO220AC
Diode Fast Recovery 1200V 17A TO220AC
Diode Fast Recovery 1200V 17A TO220AC
FAST DIODE, 17A, 1.2KV, TO-220AC; Repetitive Peak Reverse Voltage:1.2kV; Average Forward Current:17A; Diode Configuration:Single
2.15V@12A 40ns Single 17A 1.2kV TO-220AC Fast recovery/high efficiency diode ROHS
| Littelfuse, Inc. | ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | RS Components, Ltd. | Newark, An Avnet Company | LCSC Electronics Technology (HK) Limited | |
|---|---|---|---|---|---|---|
| Product Category | Power Diodes | Rectifiers | Rectifiers | Rectifiers | Diodes | Diodes |
| Product Number | DSEI20-12A | 280-DSEI20-12A | 7115301P | 7115301 | 58M5215 | DSEI20-12A |
| Product Name | Offers improved forward voltage characteristics and breakdown voltages up to 1200V | 1.2KV 17A Diode and Rectifier | Schottky Diodes & Rectifiers | Schottky Diodes & Rectifiers | Fast Diode, 17A, 1.2Kv, To-220Ac; Repetitive Peak Reverse Voltage Ixys Semiconductor | Diodes >> Fast recovery/high efficiency diode |
| Package | TO-220; TO-220AC | TO-220; TO-220 | TO-220; To-220ac | |||
| RoHS Compliant | RoHS | RoHS | RoHS | RoHS | RoHS | |
| Tj | -40 C (-40 F) | -40 to 150 C (-40 to 302 F) | ||||
| Rectifier Configuration / Technology | Fast Recovery Rectifier | Fast Recovery Rectifier |