Littelfuse, Inc. Comes with a broad variaty of packages and breakdown voltages up to 1800V DSP25-16A

Description
The discrete Standard Diode series comes with a broad variety of packages and breakdown voltages up to 1800V.
Request a Quote Datasheet
Description
The discrete Standard Diode series comes with a broad variety of packages and breakdown voltages up to 1800V.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Comes with a broad variaty of packages and breakdown voltages up to 1800V - DSP25-16A - Littelfuse, Inc.
Rosemont, IL, United States
Comes with a broad variaty of packages and breakdown voltages up to 1800V
DSP25-16A
Comes with a broad variaty of packages and breakdown voltages up to 1800V DSP25-16A
The discrete Standard Diode series comes with a broad variety of packages and breakdown voltages up to 1800V.

The discrete Standard Diode series comes with a broad variety of packages and breakdown voltages up to 1800V.

Supplier's Site Datasheet
1.6KV 25A Diode and Rectifier - 280-DSP25-16A - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1.6KV 25A Diode and Rectifier
280-DSP25-16A
1.6KV 25A Diode and Rectifier 280-DSP25-16A
Diode 1.6KV 25A 3-Pin(3+Tab) TO-247AD Product overview: DSP25-16A from Littelfuse is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.6KV, 25A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1.6KV, 25A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-DSP25-16A can be used for catalog matching and distributor lookup.

Diode 1.6KV 25A 3-Pin(3+Tab) TO-247AD Product overview: DSP25-16A from Littelfuse is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.6KV, 25A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1.6KV, 25A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-DSP25-16A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Schottky Diodes & Rectifiers - 192405 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
192405
Schottky Diodes & Rectifiers 192405
1600V Dual 28A Rectifer Diode TO247

1600V Dual 28A Rectifer Diode TO247

Supplier's Site
Schottky Diodes & Rectifiers - 1684405 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
1684405
Schottky Diodes & Rectifiers 1684405
1600V Dual 28A Rectifer Diode TO247

1600V Dual 28A Rectifer Diode TO247

Supplier's Site
Phase Leg Rectifier, Series 28A To-247Ad; Repetitive Peak Reverse Voltage Ixys Semiconductor - 76K2708 - Newark, An Avnet Company
Chicago, IL, United States
Phase Leg Rectifier, Series 28A To-247Ad; Repetitive Peak Reverse Voltage Ixys Semiconductor
76K2708
Phase Leg Rectifier, Series 28A To-247Ad; Repetitive Peak Reverse Voltage Ixys Semiconductor 76K2708
PHASE LEG RECTIFIER, SERIES 28A TO-247AD; Repetitive Peak Reverse Voltage:1.6kV; Average Forward Current:28A; Diode Configuration:Dual Series; Forward Voltage Max:1.4V; Reverse Recovery Time:-; Forward Surge Current:300A RoHS Compliant: Yes

PHASE LEG RECTIFIER, SERIES 28A TO-247AD; Repetitive Peak Reverse Voltage:1.6kV; Average Forward Current:28A; Diode Configuration:Dual Series; Forward Voltage Max:1.4V; Reverse Recovery Time:-; Forward Surge Current:300A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Littelfuse, Inc. ERSAELECTRONICS PTE. LTD. RS Components, Ltd. Newark, An Avnet Company
Product Category Rectifiers Rectifiers Diode Arrays Rectifiers
Product Number DSP25-16A 280-DSP25-16A 192405 76K2708
Product Name Comes with a broad variaty of packages and breakdown voltages up to 1800V 1.6KV 25A Diode and Rectifier Schottky Diodes & Rectifiers Phase Leg Rectifier, Series 28A To-247Ad; Repetitive Peak Reverse Voltage Ixys Semiconductor
Package TO-247; TO-247AD TO-247; To-247ad
VF 0.8100 volts 1.4 volts
RoHS Compliant RoHS RoHS RoHS
Tj -40 C (-40 F)
Diode Type Schottky
Unlock Full Specs
to access all available technical data