Littelfuse, Inc. Low Vf series offers improved forward voltage characteristics and breakdown voltages up to 150V DSS2X121-0045B

Description
The Schottky Low Vf series offers improved forward voltage characteristics and breakdown voltages up to 150V.
Request a Quote Datasheet
Description
The Schottky Low Vf series offers improved forward voltage characteristics and breakdown voltages up to 150V.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Low Vf series offers improved forward voltage characteristics and breakdown voltages up to 150V - DSS2X121-0045B - Littelfuse, Inc.
Rosemont, IL, United States
Low Vf series offers improved forward voltage characteristics and breakdown voltages up to 150V
DSS2X121-0045B
Low Vf series offers improved forward voltage characteristics and breakdown voltages up to 150V DSS2X121-0045B
The Schottky Low Vf series offers improved forward voltage characteristics and breakdown voltages up to 150V.

The Schottky Low Vf series offers improved forward voltage characteristics and breakdown voltages up to 150V.

Supplier's Site Datasheet
Schottky 45V 120A Diode and Rectifier - 280-DSS2X121-0045B - ERSAELECTRONICS PTE. LTD.
Singapore
Schottky 45V 120A Diode and Rectifier
280-DSS2X121-0045B
Schottky 45V 120A Diode and Rectifier 280-DSS2X121-0045B
Diode Schottky 45V 120A 4-Pin SOT-227B Product overview: DSS2X121-0045B from Littelfuse is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 45V, 120A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 45V, 120A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-DSS2X121-0045B can be used for catalog matching and distributor lookup.

Diode Schottky 45V 120A 4-Pin SOT-227B Product overview: DSS2X121-0045B from Littelfuse is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 45V, 120A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 45V, 120A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-DSS2X121-0045B can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diode, Schottky, 2X120A; Repetitive Peak Reverse Voltage Ixys Semiconductor - 96K8816 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Schottky, 2X120A; Repetitive Peak Reverse Voltage Ixys Semiconductor
96K8816
Diode, Schottky, 2X120A; Repetitive Peak Reverse Voltage Ixys Semiconductor 96K8816
DIODE, SCHOTTKY, 2X120A; Repetitive Peak Reverse Voltage:45V; Average Forward Current:120A; Forward Voltage Max:590mV; Diode Module Configuration:Dual Isolated; Diode Case Style:SOT-227B; No. of Pins:4Pins; Diode Mounting:Panel RoHS Compliant: Yes

DIODE, SCHOTTKY, 2X120A; Repetitive Peak Reverse Voltage:45V; Average Forward Current:120A; Forward Voltage Max:590mV; Diode Module Configuration:Dual Isolated; Diode Case Style:SOT-227B; No. of Pins:4Pins; Diode Mounting:Panel RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Littelfuse, Inc. ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Schottky Diodes Rectifiers Schottky Diodes
Product Number DSS2X121-0045B 280-DSS2X121-0045B 96K8816
Product Name Low Vf series offers improved forward voltage characteristics and breakdown voltages up to 150V Schottky 45V 120A Diode and Rectifier Diode, Schottky, 2X120A; Repetitive Peak Reverse Voltage Ixys Semiconductor
Package SOT-227B (minibloc) SOT-227B
RoHS Compliant RoHS RoHS
Tj -40 C (-40 F)
Unlock Full Specs
to access all available technical data

Similar Products

B48-2 and B48-2T Series B484F-2 Diode Module -  - Sensata Technologies
Specs
VRRM 400 volts
IFSM 600 amps
IF 35000 to 50000 mA
View Details
Schottky Rectifier, 70Ma 70V Sod323; Diode Configuration Nexperia - 39K0670 - Newark, An Avnet Company
Specs
Rectifier Configuration / Technology Schottky
VRRM 70 volts
VF 1 volts
View Details
Rectifier Diodes, Type LLD - Model: YG985C4R - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Package TO-220F
IO 20 amps
VRRM 400 volts
View Details