Littelfuse MBRB2060CT series Schottky Barrier Rectifier is designed to meet the general requirements of commercial applications by providing high temperature, low leakage and low forward voltage drop products. It is suitable for high frequency switching mode power supply, free-wheeling diodes and polarity protection diodes. High junction temperature capability Guard ring for enhanced ruggedness and long term reliability Low forward voltage drop High frequency operation Common cathode configuration in surface mount TO-263 package
Diode Array 1 Pair Common Cathode Schottky 60V 10A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
Diode Array 1 Pair Common Cathode Schottky 60V 10A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
Diode Array 1 Pair Common Cathode Schottky 60V 10A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
Schottky Diodes & Rectifiers 2x 10A 60V Rectifier
| Littelfuse, Inc. | DigiKey | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Schottky Diodes | Diode Arrays | Schottky Diodes |
| Product Number | MBRB2060CT | F7357TR-ND | MBRB2060CT |
| Product Name | Standard Schottky | Diode Arrays | Schottky Diodes & Rectifiers |
| Package | D2PAK; TO-263 (D2-PAK) | TO-263-3, D2PAK (2 Leads + Tab), TO-263AB | SMTO-263-2 |
| RoHS Compliant | RoHS | ||
| VF | 0.8000 volts | ||
| IF | 20000 mA |