Littelfuse, Inc. Schottky Rectifier, 150V, 6A, To-252; Repetitive Peak Reverse Voltage Littelfuse DSS6-015AS-TRL

Description
SCHOTTKY RECTIFIER, 150V, 6A, TO-252; Repetitive Peak Reverse Voltage:150V; Average Forward Current:6A; Diode Configuration:Single ; Diode Case Style:TO-252 (DPAK); No. of Pins:3Pins; Forward Voltage Max:780mV; Product Range:- RoHS Compliant: Yes
Description
SCHOTTKY RECTIFIER, 150V, 6A, TO-252; Repetitive Peak Reverse Voltage:150V; Average Forward Current:6A; Diode Configuration:Single ; Diode Case Style:TO-252 (DPAK); No. of Pins:3Pins; Forward Voltage Max:780mV; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Schottky Rectifier, 150V, 6A, To-252; Repetitive Peak Reverse Voltage Littelfuse - 03AH0143 - Newark, An Avnet Company
Chicago, IL, United States
Schottky Rectifier, 150V, 6A, To-252; Repetitive Peak Reverse Voltage Littelfuse
03AH0143
Schottky Rectifier, 150V, 6A, To-252; Repetitive Peak Reverse Voltage Littelfuse 03AH0143
SCHOTTKY RECTIFIER, 150V, 6A, TO-252; Repetitive Peak Reverse Voltage:150V; Average Forward Current:6A; Diode Configuration:Single ; Diode Case Style:TO-252 (DPAK); No. of Pins:3Pins; Forward Voltage Max:780mV; Product Range:- RoHS Compliant: Yes

SCHOTTKY RECTIFIER, 150V, 6A, TO-252; Repetitive Peak Reverse Voltage:150V; Average Forward Current:6A; Diode Configuration:Single; Diode Case Style:TO-252 (DPAK); No. of Pins:3Pins; Forward Voltage Max:780mV; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Rectifiers
Product Number 03AH0143
Product Name Schottky Rectifier, 150V, 6A, To-252; Repetitive Peak Reverse Voltage Littelfuse
Rectifier Configuration / Technology Schottky
Package DPAK; TO-252 (DPAK)
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Diodes, Type SBD - Model: YG878C15R - Fuji Electric Corp. of America
Specs
Package TO-220F
IO 30 amps
VRRM 150 volts
View Details
Schottky barrier diode - 1PS70SB20,115 - Nexperia B.V.
Specs
Applications Switching
Package SOT323; SOT323 SOT323
RoHS Compliant RoHS
View Details
5 suppliers
Discrete Semiconductor Products - Diodes - RF - 1013756-BAR6302VH6327XTSA1 - Win Source Electronics
Specs
Configuration Single
Diode Type PIN - Single
Package SOD-523; SC-79, SOD-523
View Details
5 suppliers
B48-2 and B48-2T Series B485B-2 Diode Module -  - Sensata Technologies
Specs
VRRM 400 volts
IFSM 600 amps
IF 35000 to 50000 mA
View Details