The discrete Standard Diode series comes with a broad variety of packages and breakdown voltages up to 1800V.
Diode Standard 1.2KV 2x28A TO247AD
Diode Standard 1.2KV 2x28A TO247AD
Diode Standard 1.2KV 2x28A TO247AD
Diode 1.2KV 25A 3-Pin(3+Tab) TO-247AD Product overview: DSP25-12A from Littelfuse is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.2KV, 25A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1.2KV, 25A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-DSP25-12A can be used for catalog matching and distributor lookup.
PHASE LEG RECTIFIER, SERIES 28A TO-247AD; Repetitive Peak Reverse Voltage:1.2kV; Average Forward Current:28A; Diode Configuration:Dual Series; Forward Voltage Max:1.85V; Reverse Recovery Time:-; Forward Surge Current:300A RoHS Compliant: Yes
| Littelfuse, Inc. | RS Components, Ltd. | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Rectifiers | Diode Arrays | Diode Arrays | Rectifiers | Rectifiers |
| Product Number | DSP25-12A | 7614031P | 9200896 | 280-DSP25-12A | 96K8804 |
| Product Name | Comes with a broad variaty of packages and breakdown voltages up to 1800V | Schottky Diodes & Rectifiers | Schottky Diodes & Rectifiers | 1.2KV 25A Diode and Rectifier | Phase Leg Rectifier, Series 28A To-247Ad; Repetitive Peak Reverse Voltage Ixys Semiconductor |
| Package | TO-247; TO-247AD | TO-247; TO-247 | TO-247; To-247ad | ||
| VF | 0.8100 volts | 1.85 volts | |||
| Diode Type | Schottky | Schottky | |||
| Diode Applications | Rectifier | Rectifier | |||
| RoHS Compliant | RoHS | RoHS | RoHS | RoHS |