Littelfuse, Inc. Standard Schottky MBRD10150CT

Description
Littelfuse MBRD10150CT series Schottky Barrier Rectifier is designed to meet the general requirements of commercial applications by providing high temperature, low leakage and low forward voltage drop products. It is suitable for high frequency switching mode power supply, free-wheeling diodes and polarity protection diodes. High junction temperature capability Guard ring for enhanced ruggedness and long term reliability Low forward voltage drop High frequency operation Common cathode configuration in surface mount TO-252 package
Request a Quote Datasheet
Description
Littelfuse MBRD10150CT series Schottky Barrier Rectifier is designed to meet the general requirements of commercial applications by providing high temperature, low leakage and low forward voltage drop products. It is suitable for high frequency switching mode power supply, free-wheeling diodes and polarity protection diodes. High junction temperature capability Guard ring for enhanced ruggedness and long term reliability Low forward voltage drop High frequency operation Common cathode configuration in surface mount TO-252 package
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Schottky - MBRD10150CT - Littelfuse, Inc.
Rosemont, IL, United States
Standard Schottky
MBRD10150CT
Standard Schottky MBRD10150CT
Littelfuse MBRD10150CT series Schottky Barrier Rectifier is designed to meet the general requirements of commercial applications by providing high temperature, low leakage and low forward voltage drop products. It is suitable for high frequency switching mode power supply, free-wheeling diodes and polarity protection diodes. High junction temperature capability Guard ring for enhanced ruggedness and long term reliability Low forward voltage drop High frequency operation Common cathode configuration in surface mount TO-252 package

Littelfuse MBRD10150CT series Schottky Barrier Rectifier is designed to meet the general requirements of commercial applications by providing high temperature, low leakage and low forward voltage drop products. It is suitable for high frequency switching mode power supply, free-wheeling diodes and polarity protection diodes. High junction temperature capability Guard ring for enhanced ruggedness and long term reliability Low forward voltage drop High frequency operation Common cathode configuration in surface mount TO-252 package

Supplier's Site Datasheet
Diode Arrays - F7359DKR-ND - DigiKey
Thief River Falls, MN, United States
Diode Arrays
F7359DKR-ND
Diode Arrays F7359DKR-ND
Diode Array 1 Pair Common Cathode Schottky 150V 5A Surface Mount TO-252-3, DPak (2 Leads + Tab), SC-63

Diode Array 1 Pair Common Cathode Schottky 150V 5A Surface Mount TO-252-3, DPak (2 Leads + Tab), SC-63

Buy Now Datasheet
Diode Arrays - F7359CT-ND - DigiKey
Thief River Falls, MN, United States
Diode Arrays
F7359CT-ND
Diode Arrays F7359CT-ND
Diode Array 1 Pair Common Cathode Schottky 150V 5A Surface Mount TO-252-3, DPak (2 Leads + Tab), SC-63

Diode Array 1 Pair Common Cathode Schottky 150V 5A Surface Mount TO-252-3, DPak (2 Leads + Tab), SC-63

Buy Now Datasheet
Diode Arrays - F7359TR-ND - DigiKey
Thief River Falls, MN, United States
Diode Arrays
F7359TR-ND
Diode Arrays F7359TR-ND
Diode Array 1 Pair Common Cathode Schottky 150V 5A Surface Mount TO-252-3, DPak (2 Leads + Tab), SC-63

Diode Array 1 Pair Common Cathode Schottky 150V 5A Surface Mount TO-252-3, DPak (2 Leads + Tab), SC-63

Buy Now Datasheet
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
MBRD10150CT
Schottky Diodes & Rectifiers MBRD10150CT
Schottky Diodes & Rectifiers 2x 5A 150V Rectifier

Schottky Diodes & Rectifiers 2x 5A 150V Rectifier

Buy Now Datasheet

Technical Specifications

  Littelfuse, Inc. DigiKey VAST STOCK CO., LIMITED
Product Category Schottky Diodes Diode Arrays Schottky Diodes
Product Number MBRD10150CT F7359DKR-ND MBRD10150CT
Product Name Standard Schottky Diode Arrays Schottky Diodes & Rectifiers
Package DPAK; TO-252 (D-PAK) DPAK; TO-252-3, DPAK (2 Leads + Tab), SC-63 TO-263-3
RoHS Compliant RoHS
VF 0.9500 volts
IF 10000 mA
Unlock Full Specs
to access all available technical data

Similar Products

Diodes, Rectifiers - Arrays - BAS40-05WH6327 - 912821-BAS40-05WH6327 - Win Source Electronics
Specs
Diode Type Schottky; Diode Array
View Details
MPPC (SiPMs) / MPPC arrays - S14161-6050HS-04 - Hamamatsu Photonics Europe
Specs
Diode Applications Detector
CT 900 pF
Package Glass epoxy
View Details
Rectifier Diodes, Type SBD - Model: YG801C10R - Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 0.8000 volts
View Details
Low-leakage double diode - BAW156-QR - Nexperia B.V.
Specs
Diode Applications Low Leakage
RoHS Compliant RoHS
VF 0.9000 to 9.00E-4 volts
View Details
2 suppliers