The FRED Low Vf series offers improved forward voltage characteristics and breakdown voltages up to 1200V.
Diode Fast Recovery 200V 60A TO247AD
Diode Fast Recovery 200V 60A TO247AD
Diode Fast Recovery 200V 60A TO247AD
Diode Switching 200V 60A 2-Pin(2+Tab) TO-247AD Tube Product overview: DSEI60-02A from Littelfuse is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 60A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200V, 60A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-DSEI60-02A can be used for catalog matching and distributor lookup.
DIODE, FAST, 69A, TO-247; Repetitive Peak Reverse Voltage:200V; Average Forward Current:69A; Forward Voltage Max:880mV; Diode Module Configuration:Single
| Littelfuse, Inc. | RS Components, Ltd. | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Power Diodes | Rectifiers | Rectifiers | Rectifiers | Diodes |
| Product Number | DSEI60-02A | 7115314P | 7115314 | 280-DSEI60-02A | 58M5216 |
| Product Name | Offers improved forward voltage characteristics and breakdown voltages up to 1200V | Schottky Diodes & Rectifiers | Schottky Diodes & Rectifiers | 200V 60A Diode and Rectifier | Diode, Fast, 69A, To-247; Repetitive Peak Reverse Voltage Ixys Semiconductor |
| Package | TO-247; TO-247AD | TO-247; TO-247 | TO-247; To-247ad | ||
| Rectifier Configuration / Technology | Fast Recovery Rectifier | Fast Recovery Rectifier | |||
| RoHS Compliant | RoHS | RoHS | RoHS | RoHS | |
| trr | 50 ns |