The Schottky Low Vf series offers improved forward voltage characteristics and breakdown voltages up to 150V.
SCHOTTKY RECTIFIER, 45V, 80A, SOT-227B; Repetitive Peak Reverse Voltage:45V; Average Forward Current:80A; Diode Configuration:Dual Isolated; Diode Case Style:SOT-227B; No. of Pins:4Pins; Forward Voltage Max:650mV; Product Range:- RoHS Compliant: No
| Littelfuse, Inc. | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Schottky Diodes | Rectifiers |
| Product Number | DSS2X81-0045B | 03AH0133 |
| Product Name | Low Vf series offers improved forward voltage characteristics and breakdown voltages up to 150V | Schottky Rectifier, 45V, 80A, Sot-227B; Repetitive Peak Reverse Voltage Littelfuse |
| Package | SOT-227B (minibloc) | SOT-227B |