Littelfuse MBR40100WT series Schottky Barrier Rectifier is designed to meet the general requirements of commercial applications by providing high temperature, low leakage and low forward voltage drop products. It is suitable for high frequency switching mode power supply, free-wheeling diodes and polarity protection diodes. High junction temperature capability Guard ring for enhanced ruggedness and long term reliability Low forward voltage drop High frequency operation Common cathode configuration in TO-247AD package
| Littelfuse, Inc. | DigiKey | |
|---|---|---|
| Product Category | Schottky Diodes | Diode Arrays |
| Product Number | MBR40100WT | F7352-ND |
| Product Name | Standard Schottky | Diode Arrays |
| Package | TO-247; TO-247AD | TO-247; TO-247-3 |
| RoHS Compliant | RoHS | |
| VF | 0.8800 volts |