Littelfuse, Inc. Improved reverse recovery with hard turn-off capability and breakdown voltages up to 1800V DH2X61-18A

Description
The SONIC series offers improved reverse recovery characteristics with hard turn-off capability and breakdown voltages up to 1800V.
Request a Quote Datasheet
Description
The SONIC series offers improved reverse recovery characteristics with hard turn-off capability and breakdown voltages up to 1800V.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Improved reverse recovery with hard turn-off capability and breakdown voltages up to 1800V - DH2X61-18A - Littelfuse, Inc.
Rosemont, IL, United States
Improved reverse recovery with hard turn-off capability and breakdown voltages up to 1800V
DH2X61-18A
Improved reverse recovery with hard turn-off capability and breakdown voltages up to 1800V DH2X61-18A
The SONIC series offers improved reverse recovery characteristics with hard turn-off capability and breakdown voltages up to 1800V.

The SONIC series offers improved reverse recovery characteristics with hard turn-off capability and breakdown voltages up to 1800V.

Supplier's Site Datasheet
Schottky Diodes & Rectifiers - 1467413 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
1467413
Schottky Diodes & Rectifiers 1467413
Dual Diode, 1800V, 2 x 60A SO227B

Dual Diode, 1800V, 2 x 60A SO227B

Supplier's Site
Schottky Diodes & Rectifiers - 1467412 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
1467412
Schottky Diodes & Rectifiers 1467412
Dual Diode, 1800V, 2 x 60A SO227B

Dual Diode, 1800V, 2 x 60A SO227B

Supplier's Site
1.8KV 60A Diode and Rectifier - 280-DH2X61-18A - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1.8KV 60A Diode and Rectifier
280-DH2X61-18A
1.8KV 60A Diode and Rectifier 280-DH2X61-18A
Diode Switching 1.8KV 60A 4-Pin SOT-227B Product overview: DH2X61-18A from Littelfuse is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.8KV, 60A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1.8KV, 60A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-DH2X61-18A can be used for catalog matching and distributor lookup.

Diode Switching 1.8KV 60A 4-Pin SOT-227B Product overview: DH2X61-18A from Littelfuse is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.8KV, 60A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1.8KV, 60A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-DH2X61-18A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diode, Fast, 1800V, Sot-227B; Repetitive Reverse Voltage Vrrm Max Ixys Semiconductor - 58M4838 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Fast, 1800V, Sot-227B; Repetitive Reverse Voltage Vrrm Max Ixys Semiconductor
58M4838
Diode, Fast, 1800V, Sot-227B; Repetitive Reverse Voltage Vrrm Max Ixys Semiconductor 58M4838
DIODE, FAST, 1800V, SOT-227B; Repetitive Reverse Voltage Vrrm Max:1.8kV; Forward Current If(AV):60A; Forward Voltage VF Max:2.61V; Diode Module Configuration:Dual Isolated; Product Range:Sonic-FRD Series; No. of Phases:Single Phase RoHS Compliant: Yes

DIODE, FAST, 1800V, SOT-227B; Repetitive Reverse Voltage Vrrm Max:1.8kV; Forward Current If(AV):60A; Forward Voltage VF Max:2.61V; Diode Module Configuration:Dual Isolated; Product Range:Sonic-FRD Series; No. of Phases:Single Phase RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Littelfuse, Inc. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Power Diodes Rectifiers Rectifiers Diodes
Product Number DH2X61-18A 1467413 280-DH2X61-18A 58M4838
Product Name Improved reverse recovery with hard turn-off capability and breakdown voltages up to 1800V Schottky Diodes & Rectifiers 1.8KV 60A Diode and Rectifier Diode, Fast, 1800V, Sot-227B; Repetitive Reverse Voltage Vrrm Max Ixys Semiconductor
Package SOT-227B (minibloc) Sot-227b
Rectifier Configuration / Technology Fast Recovery Rectifier
RoHS Compliant RoHS RoHS RoHS
trr 350 ns
Unlock Full Specs
to access all available technical data