Littelfuse, Inc. The Dual Diodes Modules Portfolio offers various packages and breakdown voltages up to 2200V MDD172-16N1

Description
The Dual Diodes Modules Portfolio offers various packages and breakdown voltages up to 2200V
Request a Quote Datasheet
Description
The Dual Diodes Modules Portfolio offers various packages and breakdown voltages up to 2200V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
The Dual Diodes Modules Portfolio offers various packages and breakdown voltages up to 2200V - MDD172-16N1 - Littelfuse, Inc.
Rosemont, IL, United States
The Dual Diodes Modules Portfolio offers various packages and breakdown voltages up to 2200V
MDD172-16N1
The Dual Diodes Modules Portfolio offers various packages and breakdown voltages up to 2200V MDD172-16N1
The Dual Diodes Modules Portfolio offers various packages and breakdown voltages up to 2200V

The Dual Diodes Modules Portfolio offers various packages and breakdown voltages up to 2200V

Supplier's Site Datasheet
Schottky Diodes & Rectifiers - 1461687 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
1461687
Schottky Diodes & Rectifiers 1461687
Dual Diode Module 2x190A 1600V Y4-M6

Dual Diode Module 2x190A 1600V Y4-M6

Supplier's Site
1.6KV 190A Diode and Rectifier - 280-MDD172-16N1 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1.6KV 190A Diode and Rectifier
280-MDD172-16N1
1.6KV 190A Diode and Rectifier 280-MDD172-16N1
Diode 1.6KV 190A 3-Pin Y4-M6 Product overview: MDD172-16N1 from Littelfuse is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.6KV, 190A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1.6KV, 190A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MDD172-16N1 can be used for catalog matching and distributor lookup.

Diode 1.6KV 190A 3-Pin Y4-M6 Product overview: MDD172-16N1 from Littelfuse is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.6KV, 190A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1.6KV, 190A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MDD172-16N1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Littelfuse, Inc. RS Components, Ltd. ERSAELECTRONICS PTE. LTD.
Product Category Diodes Diode Arrays Rectifiers
Product Number MDD172-16N1 1461687 280-MDD172-16N1
Product Name The Dual Diodes Modules Portfolio offers various packages and breakdown voltages up to 2200V Schottky Diodes & Rectifiers 1.6KV 190A Diode and Rectifier
VF 0.8000 volts
Diode Type General Purpose; Schottky
Diode Applications Rectifier
RoHS Compliant RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Diodes, Rectifiers - Arrays - NTSJ20U100CTG - 887819-NTSJ20U100CTG - Win Source Electronics
Specs
Diode Type Schottky; Diode Array 1 Pair Common Cathode Schottky 100 V 10A Through Hole TO-220-3 Full Pack
Package TO-220; TO-220FP
View Details
MPPC (SiPMs) / MPPC arrays - S13360-3050CS - Hamamatsu Photonics Europe
Specs
CT 320 pF
Package Ceramic
View Details
Rectifier Diodes, Type SBD - Model: PH865C12 - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 0.8800 volts
View Details
High-speed switching diode - BAV99W,135 - Nexperia B.V.
Specs
Diode Applications Switching; Protector
RoHS Compliant RoHS
VF 715 to 0.7150 volts
View Details
4 suppliers