The Schottky Low leakage series offers various packages with improved leakage currents and breakdown voltages up to 200V.
Diode Schottky 150V 30A 3-Pin(3+Tab) TO-220AB Tube Product overview: DSA30C150PB from Littelfuse is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 150V, 30A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 150V, 30A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-DSA30C150PB can be used for catalog matching and distributor lookup.
DIODE. SCHOTTKY, TO-220AB; Diode Configuration:Dual Common Cathode; Repetitive Peak Reverse Voltage:150V; Average Forward Current:15A; Forward Voltage Max:750mV; Forward Surge Current:120A; Operating Temperature Max:175°C RoHS Compliant: Yes
| Littelfuse, Inc. | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Schottky Diodes | Rectifiers | Schottky Diodes |
| Product Number | DSA30C150PB | 280-DSA30C150PB | 98M0748 |
| Product Name | Offers various packages with improved leakage currents and breakdown voltages up to 200V | Schottky 150V 30A Diode and Rectifier | Diode. Schottky, To-220Ab; Diode Configuration Ixys Semiconductor |
| Package | TO-220; TO-220AB | Tube | |
| RoHS Compliant | RoHS | RoHS | |
| Tj | -55 C (-67 F) | ? to 175 C (? to 347 F) |