Littelfuse, Inc. Offers various packages with improved leakage currents and breakdown voltages up to 200V DSS2X41-01A

Description
The Schottky Low leakage series offers various packages with improved leakage currents and breakdown voltages up to 200V.
Request a Quote Datasheet
Description
The Schottky Low leakage series offers various packages with improved leakage currents and breakdown voltages up to 200V.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Offers various packages with improved leakage currents and breakdown voltages up to 200V - DSS2X41-01A - Littelfuse, Inc.
Rosemont, IL, United States
Offers various packages with improved leakage currents and breakdown voltages up to 200V
DSS2X41-01A
Offers various packages with improved leakage currents and breakdown voltages up to 200V DSS2X41-01A
The Schottky Low leakage series offers various packages with improved leakage currents and breakdown voltages up to 200V.

The Schottky Low leakage series offers various packages with improved leakage currents and breakdown voltages up to 200V.

Supplier's Site Datasheet
Schottky Diodes & Rectifiers - 193054 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
193054
Schottky Diodes & Rectifiers 193054
100V Dual 40A Schottky Diode SOT227

100V Dual 40A Schottky Diode SOT227

Supplier's Site
Diode, Schottky, Dual, 80A, 100V, Sot-227B; Repetitive Peak Reverse Voltage Ixys Semiconductor - 96K8818 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Schottky, Dual, 80A, 100V, Sot-227B; Repetitive Peak Reverse Voltage Ixys Semiconductor
96K8818
Diode, Schottky, Dual, 80A, 100V, Sot-227B; Repetitive Peak Reverse Voltage Ixys Semiconductor 96K8818
DIODE, SCHOTTKY, DUAL, 80A, 100V, SOT-227B; Repetitive Peak Reverse Voltage:100V; Average Forward Current:80A; Forward Voltage Max:1.05V; Diode Module Configuration:Dual Isolated; Diode Case Style:SOT-227B; No. of Pins:4Pins RoHS Compliant: Yes

DIODE, SCHOTTKY, DUAL, 80A, 100V, SOT-227B; Repetitive Peak Reverse Voltage:100V; Average Forward Current:80A; Forward Voltage Max:1.05V; Diode Module Configuration:Dual Isolated; Diode Case Style:SOT-227B; No. of Pins:4Pins RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Littelfuse, Inc. RS Components, Ltd. Newark, An Avnet Company
Product Category Schottky Diodes Diode Arrays Schottky Diodes
Product Number DSS2X41-01A 193054 96K8818
Product Name Offers various packages with improved leakage currents and breakdown voltages up to 200V Schottky Diodes & Rectifiers Diode, Schottky, Dual, 80A, 100V, Sot-227B; Repetitive Peak Reverse Voltage Ixys Semiconductor
Package SOT-227B (minibloc) Sot-227b SOT-227B
Diode Type Schottky
Diode Applications Rectifier
RoHS Compliant RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Diodes, Type SiC-SBD - Model: FDCY20C65 - Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 1.8 volts
View Details
Diodes, Rectifiers - Arrays - NTST30U100CTG - 887824-NTST30U100CTG - Win Source Electronics
Specs
Diode Type Schottky; Diode Array 1 Pair Common Cathode Schottky 100 V 15A Through Hole TO-220-3
Package TO-220; TO-220
View Details
MPPC (SiPMs) / MPPC arrays - S13362-1350DG - Hamamatsu Photonics Europe
Specs
CT 60 pF
Package Metal (TO-8)
View Details
Dual Zener diodes - BZB84-B16,215 - Nexperia B.V.
Specs
Package SOT23; SOT23 SOT23
RoHS Compliant RoHS
View Details
6 suppliers