Littelfuse, Inc. Comes with a broad variaty of packages and breakdown voltages up to 1800V DSI2X55-12A

Description
The discrete Standard Diode series comes with a broad variety of packages and breakdown voltages up to 1800V.
Request a Quote Datasheet
Description
The discrete Standard Diode series comes with a broad variety of packages and breakdown voltages up to 1800V.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Comes with a broad variaty of packages and breakdown voltages up to 1800V - DSI2X55-12A - Littelfuse, Inc.
Rosemont, IL, United States
Comes with a broad variaty of packages and breakdown voltages up to 1800V
DSI2X55-12A
Comes with a broad variaty of packages and breakdown voltages up to 1800V DSI2X55-12A
The discrete Standard Diode series comes with a broad variety of packages and breakdown voltages up to 1800V.

The discrete Standard Diode series comes with a broad variety of packages and breakdown voltages up to 1800V.

Supplier's Site Datasheet
1.2KV 60A Diode and Rectifier - 280-DSI2X55-12A - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1.2KV 60A Diode and Rectifier
280-DSI2X55-12A
1.2KV 60A Diode and Rectifier 280-DSI2X55-12A
Diode Switching 1.2KV 60A 4-Pin SOT-227B Tube Product overview: DSI2X55-12A from Littelfuse is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.2KV, 60A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1.2KV, 60A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-DSI2X55-12A can be used for catalog matching and distributor lookup.

Diode Switching 1.2KV 60A 4-Pin SOT-227B Tube Product overview: DSI2X55-12A from Littelfuse is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.2KV, 60A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1.2KV, 60A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-DSI2X55-12A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Schottky Diodes & Rectifiers - 192499 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
192499
Schottky Diodes & Rectifiers 192499
1200V Dual 56A Rectifer Diode SOT227

1200V Dual 56A Rectifer Diode SOT227

Supplier's Site
Schottky Diodes & Rectifiers - 1684408 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
1684408
Schottky Diodes & Rectifiers 1684408
1200V Dual 56A Rectifer Diode SOT227

1200V Dual 56A Rectifer Diode SOT227

Supplier's Site
Diode, Standard, 2X56A, 1200V; Repetitive Reverse Voltage Vrrm Max Ixys Semiconductor - 96K8785 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Standard, 2X56A, 1200V; Repetitive Reverse Voltage Vrrm Max Ixys Semiconductor
96K8785
Diode, Standard, 2X56A, 1200V; Repetitive Reverse Voltage Vrrm Max Ixys Semiconductor 96K8785
DIODE, STANDARD, 2X56A, 1200V; Repetitive Reverse Voltage Vrrm Max:1.2kV; Forward Current If(AV):56A; Forward Voltage VF Max:1.2V; Diode Module Configuration:Dual Isolated; Product Range:-; No. of Phases:Single Phase RoHS Compliant: Yes

DIODE, STANDARD, 2X56A, 1200V; Repetitive Reverse Voltage Vrrm Max:1.2kV; Forward Current If(AV):56A; Forward Voltage VF Max:1.2V; Diode Module Configuration:Dual Isolated; Product Range:-; No. of Phases:Single Phase RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Littelfuse, Inc. ERSAELECTRONICS PTE. LTD. RS Components, Ltd. Newark, An Avnet Company
Product Category Rectifiers Rectifiers Diode Arrays Diodes
Product Number DSI2X55-12A 280-DSI2X55-12A 192499 96K8785
Product Name Comes with a broad variaty of packages and breakdown voltages up to 1800V 1.2KV 60A Diode and Rectifier Schottky Diodes & Rectifiers Diode, Standard, 2X56A, 1200V; Repetitive Reverse Voltage Vrrm Max Ixys Semiconductor
Package SOT-227B (minibloc) Tube Sot-227b
VF 0.8800 volts 1.2 volts
RoHS Compliant RoHS RoHS RoHS
Tj -40 C (-40 F)
Diode Type Schottky
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Diodes, Type SBD - Model: TS808C06R - Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 0.5800 volts
View Details
Diodes, Rectifiers - Arrays - SBE809-TL-E - 893640-SBE809-TL-E - Win Source Electronics
Specs
Diode Type Diode Array
View Details
Switching Diodes - 7705250P - RS Components, Ltd.
RS Components, Ltd.
Specs
Diode Applications Switching
RoHS Compliant RoHS
Package SOT-563
View Details
Dual isolated high-voltage switching diode - BAS21PGX - Nexperia B.V.
Specs
Diode Applications Switching; Protector; High Voltage
RoHS Compliant RoHS
VF 1 to 1.00E-3 volts
View Details
6 suppliers