Littelfuse, Inc. Offers improved forward voltage characteristics and breakdown voltages up to 1200V DSEI60-10A

Description
The FRED Low Vf series offers improved forward voltage characteristics and breakdown voltages up to 1200V.
Request a Quote Datasheet
Description
The FRED Low Vf series offers improved forward voltage characteristics and breakdown voltages up to 1200V.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Offers improved forward voltage characteristics and breakdown voltages up to 1200V - DSEI60-10A - Littelfuse, Inc.
Rosemont, IL, United States
Offers improved forward voltage characteristics and breakdown voltages up to 1200V
DSEI60-10A
Offers improved forward voltage characteristics and breakdown voltages up to 1200V DSEI60-10A
The FRED Low Vf series offers improved forward voltage characteristics and breakdown voltages up to 1200V.

The FRED Low Vf series offers improved forward voltage characteristics and breakdown voltages up to 1200V.

Supplier's Site Datasheet
Schottky Diodes & Rectifiers - 192360 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
192360
Schottky Diodes & Rectifiers 192360
1000V 100A FRED Diode TO268AA

1000V 100A FRED Diode TO268AA

Supplier's Site
Schottky Diodes & Rectifiers - 1775345 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
1775345
Schottky Diodes & Rectifiers 1775345
1000V 100A FRED Diode TO268AA

1000V 100A FRED Diode TO268AA

Supplier's Site
1KV 60A Diode and Rectifier - 280-DSEI60-10A - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1KV 60A Diode and Rectifier
280-DSEI60-10A
1KV 60A Diode and Rectifier 280-DSEI60-10A
Diode Switching 1KV 60A 2-Pin(2+Tab) TO-247AD Product overview: DSEI60-10A from Littelfuse is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1KV, 60A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1KV, 60A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-DSEI60-10A can be used for catalog matching and distributor lookup.

Diode Switching 1KV 60A 2-Pin(2+Tab) TO-247AD Product overview: DSEI60-10A from Littelfuse is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1KV, 60A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1KV, 60A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-DSEI60-10A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diode, Fast, 65A; Repetitive Peak Reverse Voltage Ixys Semiconductor - 96K8784 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Fast, 65A; Repetitive Peak Reverse Voltage Ixys Semiconductor
96K8784
Diode, Fast, 65A; Repetitive Peak Reverse Voltage Ixys Semiconductor 96K8784
DIODE, FAST, 65A; Repetitive Peak Reverse Voltage:1kV; Average Forward Current:65A; Forward Voltage Max:2.3V; Diode Module Configuration:Single ; Diode Case Style:TO-247AD; No. of Pins:2Pins; Operating Temperature Max:150°C RoHS Compliant: Yes

DIODE, FAST, 65A; Repetitive Peak Reverse Voltage:1kV; Average Forward Current:65A; Forward Voltage Max:2.3V; Diode Module Configuration:Single; Diode Case Style:TO-247AD; No. of Pins:2Pins; Operating Temperature Max:150°C RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Littelfuse, Inc. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Power Diodes Rectifiers Rectifiers Diodes
Product Number DSEI60-10A 192360 280-DSEI60-10A 96K8784
Product Name Offers improved forward voltage characteristics and breakdown voltages up to 1200V Schottky Diodes & Rectifiers 1KV 60A Diode and Rectifier Diode, Fast, 65A; Repetitive Peak Reverse Voltage Ixys Semiconductor
Package TO-247; TO-247AD TO-247; To-247ad
RoHS Compliant RoHS RoHS RoHS
trr 50 ns
Unlock Full Specs
to access all available technical data