Littelfuse, Inc. The Dual Diodes Modules Portfolio offers various packages and breakdown voltages up to 2200V MDD95-16N1B

Description
The Dual Diodes Modules Portfolio offers various packages and breakdown voltages up to 2200V
Request a Quote Datasheet
Description
The Dual Diodes Modules Portfolio offers various packages and breakdown voltages up to 2200V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
The Dual Diodes Modules Portfolio offers various packages and breakdown voltages up to 2200V - MDD95-16N1B - Littelfuse, Inc.
Rosemont, IL, United States
The Dual Diodes Modules Portfolio offers various packages and breakdown voltages up to 2200V
MDD95-16N1B
The Dual Diodes Modules Portfolio offers various packages and breakdown voltages up to 2200V MDD95-16N1B
The Dual Diodes Modules Portfolio offers various packages and breakdown voltages up to 2200V

The Dual Diodes Modules Portfolio offers various packages and breakdown voltages up to 2200V

Supplier's Site Datasheet
Schottky Diodes & Rectifiers - 192871 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
192871
Schottky Diodes & Rectifiers 192871
Dual Diode Module 2x120A 1600V TO-240AA

Dual Diode Module 2x120A 1600V TO-240AA

Supplier's Site
Schottky Diodes & Rectifiers - 1775349 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
1775349
Schottky Diodes & Rectifiers 1775349
Dual Diode Module 2x120A 1600V TO-240AA

Dual Diode Module 2x120A 1600V TO-240AA

Supplier's Site
Schottky 1.6KV 120A Diode and Rectifier - 280-MDD95-16N1B - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 1.6KV 120A Diode and Rectifier
280-MDD95-16N1B
Schottky 1.6KV 120A Diode and Rectifier 280-MDD95-16N1B
Diode Schottky 1.6KV 120A 3-Pin TO-240AA Box Product overview: MDD95-16N1B from Littelfuse is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 1.6KV, 120A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1.6KV, 120A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MDD95-16N1B can be used for catalog matching and distributor lookup.

Diode Schottky 1.6KV 120A 3-Pin TO-240AA Box Product overview: MDD95-16N1B from Littelfuse is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 1.6KV, 120A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1.6KV, 120A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MDD95-16N1B can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diode, Module, 1.6Kv, 120A,to-240Aa; Repetitive Peak Reverse Voltage Ixys Semiconductor - 91R1291 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Module, 1.6Kv, 120A,to-240Aa; Repetitive Peak Reverse Voltage Ixys Semiconductor
91R1291
Diode, Module, 1.6Kv, 120A,to-240Aa; Repetitive Peak Reverse Voltage Ixys Semiconductor 91R1291
DIODE, MODULE, 1.6KV, 120A,TO-240AA; Repetitive Peak Reverse Voltage:1.6kV; Average Forward Current:120A; Forward Voltage Max:1.43V; Diode Module Configuration:Dual Series; Diode Case Style:TO-240AA; No. of Pins:3Pins RoHS Compliant: Yes

DIODE, MODULE, 1.6KV, 120A,TO-240AA; Repetitive Peak Reverse Voltage:1.6kV; Average Forward Current:120A; Forward Voltage Max:1.43V; Diode Module Configuration:Dual Series; Diode Case Style:TO-240AA; No. of Pins:3Pins RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Littelfuse, Inc. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Diodes Diode Arrays Rectifiers Diodes
Product Number MDD95-16N1B 192871 280-MDD95-16N1B 91R1291
Product Name The Dual Diodes Modules Portfolio offers various packages and breakdown voltages up to 2200V Schottky Diodes & Rectifiers Schottky 1.6KV 120A Diode and Rectifier Diode, Module, 1.6Kv, 120A,to-240Aa; Repetitive Peak Reverse Voltage Ixys Semiconductor
VF 0.7500 volts 1.43 volts
Diode Type General Purpose; Schottky
Diode Applications Rectifier
RoHS Compliant RoHS RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Diodes, Rectifiers - Arrays - BAS70-06WH6327 - 845941-BAS70-06WH6327 - Win Source Electronics
Specs
Diode Type Schottky; Diode Array
View Details
Rectifier Diodes, Type SBD - Model: YA868C10R - Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 0.8600 volts
View Details
40 V, 200 mA Schottky barrier dual diode - BAT854SWF - Nexperia B.V.
Specs
Applications Switching
Package SOT323; SOT323 SOT323
RoHS Compliant RoHS
View Details
5 suppliers
MPPC (SiPMs) / MPPC arrays - S13360-1375CS-01 - Hamamatsu Photonics Europe
Specs
CT 60 pF
Package Ceramic
View Details