Littelfuse, Inc. Comes with a broad variaty of packages and breakdown voltages up to 1800V DSP8-12A

Description
The discrete Standard Diode series comes with a broad variety of packages and breakdown voltages up to 1800V.
Request a Quote Datasheet
Description
The discrete Standard Diode series comes with a broad variety of packages and breakdown voltages up to 1800V.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Comes with a broad variaty of packages and breakdown voltages up to 1800V - DSP8-12A - Littelfuse, Inc.
Rosemont, IL, United States
Comes with a broad variaty of packages and breakdown voltages up to 1800V
DSP8-12A
Comes with a broad variaty of packages and breakdown voltages up to 1800V DSP8-12A
The discrete Standard Diode series comes with a broad variety of packages and breakdown voltages up to 1800V.

The discrete Standard Diode series comes with a broad variety of packages and breakdown voltages up to 1800V.

Supplier's Site Datasheet
11A 1200V Diode and Rectifier - 280-DSP8-12A - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
11A 1200V Diode and Rectifier
280-DSP8-12A
11A 1200V Diode and Rectifier 280-DSP8-12A
Rectifier Diode, Avalanche, 1 Phase, 2 Element, 11A, 1200V V(RRM), Silicon, TO-220AB, ROHS COMPLIANT, PLASTIC PACKAGE-3 Product overview: DSP8-12A from Littelfuse is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 11A, 1200V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 11A, 1200V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-DSP8-12A can be used for catalog matching and distributor lookup.

Rectifier Diode, Avalanche, 1 Phase, 2 Element, 11A, 1200V V(RRM), Silicon, TO-220AB, ROHS COMPLIANT, PLASTIC PACKAGE-3 Product overview: DSP8-12A from Littelfuse is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 11A, 1200V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 11A, 1200V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-DSP8-12A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Schottky Diodes & Rectifiers - 192411 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
192411
Schottky Diodes & Rectifiers 192411
1200V Dual 11A Rectifer Diode TO220

1200V Dual 11A Rectifer Diode TO220

Supplier's Site
Schottky Diodes & Rectifiers - 9200694 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
9200694
Schottky Diodes & Rectifiers 9200694
1200V Dual 11A Rectifer Diode TO220

1200V Dual 11A Rectifer Diode TO220

Supplier's Site
Schottky Diodes & Rectifiers - 192411P - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
192411P
Schottky Diodes & Rectifiers 192411P
1200V Dual 11A Rectifer Diode TO220

1200V Dual 11A Rectifer Diode TO220

Supplier's Site
Phase Leg Rectifier, Series 11A To-220Ab; Repetitive Peak Reverse Voltage Ixys Semiconductor - 96K8807 - Newark, An Avnet Company
Chicago, IL, United States
Phase Leg Rectifier, Series 11A To-220Ab; Repetitive Peak Reverse Voltage Ixys Semiconductor
96K8807
Phase Leg Rectifier, Series 11A To-220Ab; Repetitive Peak Reverse Voltage Ixys Semiconductor 96K8807
PHASE LEG RECTIFIER, SERIES 11A TO-220AB; Repetitive Peak Reverse Voltage:1.2kV; Average Forward Current:11A; Diode Configuration:Dual Series; Forward Voltage Max:1.4V; Reverse Recovery Time:-; Forward Surge Current:100A RoHS Compliant: Yes

PHASE LEG RECTIFIER, SERIES 11A TO-220AB; Repetitive Peak Reverse Voltage:1.2kV; Average Forward Current:11A; Diode Configuration:Dual Series; Forward Voltage Max:1.4V; Reverse Recovery Time:-; Forward Surge Current:100A RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Littelfuse, Inc. ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Rectifiers Rectifiers Diode Arrays Diode Arrays Rectifiers
Product Number DSP8-12A 280-DSP8-12A 192411 192411P 96K8807
Product Name Comes with a broad variaty of packages and breakdown voltages up to 1800V 11A 1200V Diode and Rectifier Schottky Diodes & Rectifiers Schottky Diodes & Rectifiers Phase Leg Rectifier, Series 11A To-220Ab; Repetitive Peak Reverse Voltage Ixys Semiconductor
Package TO-220; TO-220AB TO-220; To-220ab TO-220; TO-220
VF 0.7900 volts 1.4 volts
RoHS Compliant RoHS RoHS RoHS RoHS
Tj -40 C (-40 F)
Diode Type Schottky Schottky
Unlock Full Specs
to access all available technical data