Littelfuse, Inc. Standard Schottky MBRF30200CT

Description
Littelfuse MBRF30200CT series Schottky Barrier Rectifier is designed to meet the general requirements of commercial applications by providing high temperature, low leakage and low forward voltage drop products. It is suitable for high frequency switching mode power supply, free-wheeling diodes and polarity protection diodes. High junction temperature capability Guard ring for enhanced ruggedness and long term reliability Low forward voltage drop High frequency operation Common cathode configuration in electrically isolated ITO-220AB package
Request a Quote Datasheet
Description
Littelfuse MBRF30200CT series Schottky Barrier Rectifier is designed to meet the general requirements of commercial applications by providing high temperature, low leakage and low forward voltage drop products. It is suitable for high frequency switching mode power supply, free-wheeling diodes and polarity protection diodes. High junction temperature capability Guard ring for enhanced ruggedness and long term reliability Low forward voltage drop High frequency operation Common cathode configuration in electrically isolated ITO-220AB package
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Schottky - MBRF30200CT - Littelfuse, Inc.
Rosemont, IL, United States
Standard Schottky
MBRF30200CT
Standard Schottky MBRF30200CT
Littelfuse MBRF30200CT series Schottky Barrier Rectifier is designed to meet the general requirements of commercial applications by providing high temperature, low leakage and low forward voltage drop products. It is suitable for high frequency switching mode power supply, free-wheeling diodes and polarity protection diodes. High junction temperature capability Guard ring for enhanced ruggedness and long term reliability Low forward voltage drop High frequency operation Common cathode configuration in electrically isolated ITO-220AB package

Littelfuse MBRF30200CT series Schottky Barrier Rectifier is designed to meet the general requirements of commercial applications by providing high temperature, low leakage and low forward voltage drop products. It is suitable for high frequency switching mode power supply, free-wheeling diodes and polarity protection diodes. High junction temperature capability Guard ring for enhanced ruggedness and long term reliability Low forward voltage drop High frequency operation Common cathode configuration in electrically isolated ITO-220AB package

Supplier's Site Datasheet
Diode Arrays - F7374-ND - DigiKey
Thief River Falls, MN, United States
Diode Arrays
F7374-ND
Diode Arrays F7374-ND
Diode Array 1 Pair Common Cathode Schottky 200V 30A Through Hole TO-220-3 Full Pack, Isolated Tab

Diode Array 1 Pair Common Cathode Schottky 200V 30A Through Hole TO-220-3 Full Pack, Isolated Tab

Buy Now Datasheet
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
MBRF30200CT
Schottky Diodes & Rectifiers MBRF30200CT
Schottky Diodes & Rectifiers 2x 15A 200V Rectifier

Schottky Diodes & Rectifiers 2x 15A 200V Rectifier

Buy Now Datasheet

Technical Specifications

  Littelfuse, Inc. DigiKey VAST STOCK CO., LIMITED
Product Category Schottky Diodes Diode Arrays Schottky Diodes
Product Number MBRF30200CT F7374-ND MBRF30200CT
Product Name Standard Schottky Diode Arrays Schottky Diodes & Rectifiers
Package TO-220; ITO-220AB TO-220; TO-220-3 Full Pack, Isolated Tab TO-220-2
VF 0.9000 volts
IF 30000 mA
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Diodes, Type LLD - Model: ESAD92M-02RR - Fuji Electric Corp. of America
Specs
Diode Applications Rectifier
VF 0.9500 volts
IR 0.2000 mA
View Details
Schottky Diodes & Rectifiers - 8167684P - RS Components, Ltd.
Specs
Arrangement Common Anode
Diode Type Schottky
Diode Applications Rectifier
View Details
Schottky Diodes & Rectifiers - 1220013 - RS Components, Ltd.
Specs
Diode Type Schottky
Diode Applications Rectifier; Switching
RoHS Compliant RoHS
View Details