Littelfuse MBRD10200CT series Schottky Barrier Rectifier is designed to meet the general requirements of commercial applications by providing high temperature, low leakage and low forward voltage drop products. It is suitable for high frequency switching mode power supply, free-wheeling diodes and polarity protection diodes. High junction temperature capability Guard ring for enhanced ruggedness and long term reliability Low forward voltage drop High frequency operation Common cathode configuration in surface mount TO-252 package
Diode Array 1 Pair Common Cathode Schottky 200V 5A Surface Mount TO-252-3, DPak (2 Leads + Tab), SC-63
Diode Array 1 Pair Common Cathode Schottky 200V 5A Surface Mount TO-252-3, DPak (2 Leads + Tab), SC-63
Diode Array 1 Pair Common Cathode Schottky 200V 5A Surface Mount TO-252-3, DPak (2 Leads + Tab), SC-63
Manufacturer: Littelfuse Inc.
Win Source Part Number: 1000829-MBRD10200CT
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 200V
Voltage - Forward (Vf) (Max) @ If: 900mV @ 5A
Current - Reverse Leakage @ Vr: 1mA @ 200V
Operating Temperature - Junction: -55°C to 150°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 5A
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: TO-252, (D-Pak)
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited
Schottky Diodes & Rectifiers 2x 5A 200V Rectifier
DIODE ARR SCHOTT 200V 5A TO252
| Littelfuse, Inc. | DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Schottky Diodes | Diode Arrays | Diode Arrays | Schottky Diodes | Rectifiers |
| Product Number | MBRD10200CT | F7360TR-ND | 1000829-MBRD10200CT | MBRD10200CT | MBRD10200CT |
| Product Name | Standard Schottky | Diode Arrays | Diodes, Rectifiers - Arrays - MBRD10200CT | Schottky Diodes & Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers |
| Package | DPAK; TO-252 (D-PAK) | DPAK; TO-252-3, DPAK (2 Leads + Tab), SC-63 | TO-252, (D-Pak) | TO-263-3 | DPAK |
| RoHS Compliant | RoHS | ||||
| VF | 0.9000 volts | 0.9000 volts | 0.9000 volts | ||
| IF | 10000 mA | ||||
| IFSM | 128 amps |