Littelfuse, Inc. Offers improved forward voltage characteristics and breakdown voltages up to 1200V DSEP2X61-12A

Description
The HiperFRED Low Vf series offers improved forward voltage characteristics and breakdown voltages up to 1200V.
Request a Quote Datasheet
Description
The HiperFRED Low Vf series offers improved forward voltage characteristics and breakdown voltages up to 1200V.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Offers improved forward voltage characteristics and breakdown voltages up to 1200V - DSEP2X61-12A - Littelfuse, Inc.
Rosemont, IL, United States
Offers improved forward voltage characteristics and breakdown voltages up to 1200V
DSEP2X61-12A
Offers improved forward voltage characteristics and breakdown voltages up to 1200V DSEP2X61-12A
The HiperFRED Low Vf series offers improved forward voltage characteristics and breakdown voltages up to 1200V.

The HiperFRED Low Vf series offers improved forward voltage characteristics and breakdown voltages up to 1200V.

Supplier's Site Datasheet
Schottky Diodes & Rectifiers - 9200937 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
9200937
Schottky Diodes & Rectifiers 9200937
Diode Sw. Dual Fast 1.2KV 2x60A SOT227B

Diode Sw. Dual Fast 1.2KV 2x60A SOT227B

Supplier's Site
1.2KV 60A Diode and Rectifier - 280-DSEP2X61-12A - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1.2KV 60A Diode and Rectifier
280-DSEP2X61-12A
1.2KV 60A Diode and Rectifier 280-DSEP2X61-12A
Diode Switching 1.2KV 60A 4-Pin SOT-227B Tube Product overview: DSEP2X61-12A from Littelfuse is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.2KV, 60A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1.2KV, 60A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-DSEP2X61-12A can be used for catalog matching and distributor lookup.

Diode Switching 1.2KV 60A 4-Pin SOT-227B Tube Product overview: DSEP2X61-12A from Littelfuse is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.2KV, 60A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1.2KV, 60A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-DSEP2X61-12A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diode, Fast, 120A, Sot-227B; Repetitive Reverse Voltage Vrrm Max Ixys Semiconductor - 58M5226 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Fast, 120A, Sot-227B; Repetitive Reverse Voltage Vrrm Max Ixys Semiconductor
58M5226
Diode, Fast, 120A, Sot-227B; Repetitive Reverse Voltage Vrrm Max Ixys Semiconductor 58M5226
DIODE, FAST, 120A, SOT-227B; Repetitive Reverse Voltage Vrrm Max:1.2kV; Forward Current If(AV):60A; Forward Voltage VF Max:2.42V; Diode Module Configuration:Dual Isolated; Product Range:-; No. of Phases:Single Phase RoHS Compliant: Yes

DIODE, FAST, 120A, SOT-227B; Repetitive Reverse Voltage Vrrm Max:1.2kV; Forward Current If(AV):60A; Forward Voltage VF Max:2.42V; Diode Module Configuration:Dual Isolated; Product Range:-; No. of Phases:Single Phase RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Littelfuse, Inc. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Diodes Diode Arrays Rectifiers Diodes
Product Number DSEP2X61-12A 9200937 280-DSEP2X61-12A 58M5226
Product Name Offers improved forward voltage characteristics and breakdown voltages up to 1200V Schottky Diodes & Rectifiers 1.2KV 60A Diode and Rectifier Diode, Fast, 120A, Sot-227B; Repetitive Reverse Voltage Vrrm Max Ixys Semiconductor
Diode Type Schottky
Diode Applications Rectifier
RoHS Compliant RoHS RoHS RoHS
Package Sot-227b
Pin Count 4
Unlock Full Specs
to access all available technical data

Similar Products

Schottky Diodes & Rectifiers - 9056080 - RS Components, Ltd.
Specs
Diode Type Schottky
Diode Applications Rectifier
RoHS Compliant RoHS
View Details
Dual Schottky barrier diode - 1PS70SB15,115 - Nexperia B.V.
Specs
Applications Switching
Package SOT323; SOT323 SOT323
RoHS Compliant RoHS
View Details
7 suppliers
Rectifier Diodes, Type SBD - Model: ESAD83M-004RR - Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 0.5500 volts
View Details
MPPC (SiPMs) / MPPC arrays - S13360-6025PE - Hamamatsu Photonics Europe
Specs
CT 1280 pF
Package Glass epoxy
View Details