Littelfuse, Inc. Offers various packages with improved leakage currents and breakdown voltages up to 200V DSA10I100PM

Description
The Schottky Low leakage series offers various packages with improved leakage currents and breakdown voltages up to 200V.
Datasheet
Description
The Schottky Low leakage series offers various packages with improved leakage currents and breakdown voltages up to 200V.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Offers various packages with improved leakage currents and breakdown voltages up to 200V - DSA10I100PM - Littelfuse, Inc.
Rosemont, IL, United States
Offers various packages with improved leakage currents and breakdown voltages up to 200V
DSA10I100PM
Offers various packages with improved leakage currents and breakdown voltages up to 200V DSA10I100PM
The Schottky Low leakage series offers various packages with improved leakage currents and breakdown voltages up to 200V.

The Schottky Low leakage series offers various packages with improved leakage currents and breakdown voltages up to 200V.

Supplier's Site Datasheet
Diode. Schottky, To220Acfp; Diode Configuration Ixys Semiconductor - 98M0734 - Newark, An Avnet Company
Chicago, IL, United States
Diode. Schottky, To220Acfp; Diode Configuration Ixys Semiconductor
98M0734
Diode. Schottky, To220Acfp; Diode Configuration Ixys Semiconductor 98M0734
DIODE. SCHOTTKY, TO220ACFP; Diode Configuration:Single ; Repetitive Peak Reverse Voltage:100V; Average Forward Current:10A; Forward Voltage Max:720mV; Forward Surge Current:220A; Operating Temperature Max:175°C; No. of Pins:3Pins RoHS Compliant: Yes

DIODE. SCHOTTKY, TO220ACFP; Diode Configuration:Single; Repetitive Peak Reverse Voltage:100V; Average Forward Current:10A; Forward Voltage Max:720mV; Forward Surge Current:220A; Operating Temperature Max:175°C; No. of Pins:3Pins RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Littelfuse, Inc. Newark, An Avnet Company
Product Category Schottky Diodes Schottky Diodes
Product Number DSA10I100PM 98M0734
Product Name Offers various packages with improved leakage currents and breakdown voltages up to 200V Diode. Schottky, To220Acfp; Diode Configuration Ixys Semiconductor
Package TO-220; TO-220ACFP
RoHS Compliant RoHS
VF 0.7200 volts
Unlock Full Specs
to access all available technical data

Similar Products

Schottky Diodes & Rectifiers - 1220585 - RS Components, Ltd.
Specs
Applications Rectifier
Package Powerdi 123
RoHS Compliant RoHS
View Details
Rectifier Diodes, Type SBD - Model: ESAD83M-004RR - Fuji Electric Corp. of America
Specs
Applications Rectifier
Package TO-3PF
VF 0.5500 volts
View Details