Littelfuse, Inc. Schottky Rectifier, 45V, 300A, Sot-227B; Repetitive Peak Reverse Voltage Littelfuse DSA300I45NA

Description
SCHOTTKY RECTIFIER, 45V, 300A, SOT-227B; Repetitive Peak Reverse Voltage:45V; Average Forward Current:300A; Diode Configuration:Single ; Diode Case Style:SOT-227B; No. of Pins:4Pins; Forward Voltage Max:840mV; Product Range:- RoHS Compliant: Yes
Description
SCHOTTKY RECTIFIER, 45V, 300A, SOT-227B; Repetitive Peak Reverse Voltage:45V; Average Forward Current:300A; Diode Configuration:Single ; Diode Case Style:SOT-227B; No. of Pins:4Pins; Forward Voltage Max:840mV; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Schottky Rectifier, 45V, 300A, Sot-227B; Repetitive Peak Reverse Voltage Littelfuse - 02AH9829 - Newark, An Avnet Company
Chicago, IL, United States
Schottky Rectifier, 45V, 300A, Sot-227B; Repetitive Peak Reverse Voltage Littelfuse
02AH9829
Schottky Rectifier, 45V, 300A, Sot-227B; Repetitive Peak Reverse Voltage Littelfuse 02AH9829
SCHOTTKY RECTIFIER, 45V, 300A, SOT-227B; Repetitive Peak Reverse Voltage:45V; Average Forward Current:300A; Diode Configuration:Single ; Diode Case Style:SOT-227B; No. of Pins:4Pins; Forward Voltage Max:840mV; Product Range:- RoHS Compliant: Yes

SCHOTTKY RECTIFIER, 45V, 300A, SOT-227B; Repetitive Peak Reverse Voltage:45V; Average Forward Current:300A; Diode Configuration:Single; Diode Case Style:SOT-227B; No. of Pins:4Pins; Forward Voltage Max:840mV; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Rectifiers
Product Number 02AH9829
Product Name Schottky Rectifier, 45V, 300A, Sot-227B; Repetitive Peak Reverse Voltage Littelfuse
Rectifier Configuration / Technology Schottky
Package SOT-227B
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Diode - HR1N5804 - Micross Components, Inc.
Micross Components, Inc.
Specs
IFSM 35 amps
IF 2500 mA
trr 25 ns
View Details
B48-2 and B48-2T Series B483G-2 Diode Module -  - Sensata Technologies
Specs
VRRM 400 volts
IFSM 600 amps
IF 35000 to 50000 mA
View Details
Schottky Rectifier, 120Ma, 40V, Sot666; Diode Configuration Nexperia - 37K9321 - Newark, An Avnet Company
Specs
Rectifier Configuration / Technology Schottky
VRRM 40 volts
VF 1 volts
View Details