Littelfuse, Inc. Standard Schottky MBR2060CT

Description
Littelfuse MBR2060CT series Schottky Barrier Rectifier is designed to meet the general requirements of commercial applications by providing high temperature, low leakage and low forward voltage drop products. It is suitable for high frequency switching mode power supply, free-wheeling diodes and polarity protection diodes. High junction temperature capability Guard ring for enhanced ruggedness and long term reliability Low forward voltage drop High frequency operation Common cathode configuration in TO-220AB package
Request a Quote Datasheet
Description
Littelfuse MBR2060CT series Schottky Barrier Rectifier is designed to meet the general requirements of commercial applications by providing high temperature, low leakage and low forward voltage drop products. It is suitable for high frequency switching mode power supply, free-wheeling diodes and polarity protection diodes. High junction temperature capability Guard ring for enhanced ruggedness and long term reliability Low forward voltage drop High frequency operation Common cathode configuration in TO-220AB package
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Schottky - MBR2060CT - Littelfuse, Inc.
Rosemont, IL, United States
Standard Schottky
MBR2060CT
Standard Schottky MBR2060CT
Littelfuse MBR2060CT series Schottky Barrier Rectifier is designed to meet the general requirements of commercial applications by providing high temperature, low leakage and low forward voltage drop products. It is suitable for high frequency switching mode power supply, free-wheeling diodes and polarity protection diodes. High junction temperature capability Guard ring for enhanced ruggedness and long term reliability Low forward voltage drop High frequency operation Common cathode configuration in TO-220AB package

Littelfuse MBR2060CT series Schottky Barrier Rectifier is designed to meet the general requirements of commercial applications by providing high temperature, low leakage and low forward voltage drop products. It is suitable for high frequency switching mode power supply, free-wheeling diodes and polarity protection diodes. High junction temperature capability Guard ring for enhanced ruggedness and long term reliability Low forward voltage drop High frequency operation Common cathode configuration in TO-220AB package

Supplier's Site Datasheet
Diode Arrays - F7351-ND - DigiKey
Thief River Falls, MN, United States
Diode Arrays
F7351-ND
Diode Arrays F7351-ND
Diode Array 1 Pair Common Cathode Schottky 60V 10A Through Hole TO-220-3

Diode Array 1 Pair Common Cathode Schottky 60V 10A Through Hole TO-220-3

Buy Now Datasheet
Schottky Rect, 60V, 20A, To-220Ab; Repetitive Reverse Voltage Vrrm Max Littelfuse - 74AC7198 - Newark, An Avnet Company
Chicago, IL, United States
Schottky Rect, 60V, 20A, To-220Ab; Repetitive Reverse Voltage Vrrm Max Littelfuse
74AC7198
Schottky Rect, 60V, 20A, To-220Ab; Repetitive Reverse Voltage Vrrm Max Littelfuse 74AC7198
SCHOTTKY RECT, 60V, 20A, TO-220AB; Repetitive Reverse Voltage Vrrm Max:60V; Forward Current If(AV):20A; Diode Configuration:Dual Common Cathode; Diode Case Style:TO-220AB; No. of Pins:3Pins; Forward Voltage VF Max:950mV; Forward RoHS Compliant: Yes

SCHOTTKY RECT, 60V, 20A, TO-220AB; Repetitive Reverse Voltage Vrrm Max:60V; Forward Current If(AV):20A; Diode Configuration:Dual Common Cathode; Diode Case Style:TO-220AB; No. of Pins:3Pins; Forward Voltage VF Max:950mV; Forward RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
MBR2060CT
Schottky Diodes & Rectifiers MBR2060CT
Schottky Diodes & Rectifiers 2x 10A 60V Rectifier

Schottky Diodes & Rectifiers 2x 10A 60V Rectifier

Buy Now Datasheet

Technical Specifications

  Littelfuse, Inc. DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Schottky Diodes Diode Arrays Schottky Diodes Schottky Diodes
Product Number MBR2060CT F7351-ND 74AC7198 MBR2060CT
Product Name Standard Schottky Diode Arrays Schottky Rect, 60V, 20A, To-220Ab; Repetitive Reverse Voltage Vrrm Max Littelfuse Schottky Diodes & Rectifiers
Package TO-220; TO-220AB TO-220; TO-220-3 TO-220AB TO-220-2
VF 0.8000 volts 0.9500 volts
IF 20000 mA 20000 mA
IFSM 180 amps
Unlock Full Specs
to access all available technical data

Similar Products

Diodes, Rectifiers - Arrays - SS0503EJ-TR - 897581-SS0503EJ-TR - Win Source Electronics
Specs
Diode Type Schottky; Diode Array
View Details
Rectifier Diodes, Type SBD - Model: YG865C12R - Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 0.8800 volts
View Details
MPPC (SiPMs) / MPPC arrays - S13361-3050AE-08 - Hamamatsu Photonics Europe
Specs
CT 320 pF
Package Glass epoxy
View Details
Low-leakage double diode - BAV170VL - Nexperia B.V.
Specs
Diode Applications Low Leakage
RoHS Compliant RoHS
VF 1000 to 1 volts
View Details
6 suppliers