Littelfuse, Inc. Offers improved forward voltage characteristics and breakdown voltages up to 1200V DSEI2X101-12A

Description
The FRED Low Vf series offers improved forward voltage characteristics and breakdown voltages up to 1200V.
Request a Quote Datasheet
Description
The FRED Low Vf series offers improved forward voltage characteristics and breakdown voltages up to 1200V.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Offers improved forward voltage characteristics and breakdown voltages up to 1200V - DSEI2X101-12A - Littelfuse, Inc.
Rosemont, IL, United States
Offers improved forward voltage characteristics and breakdown voltages up to 1200V
DSEI2X101-12A
Offers improved forward voltage characteristics and breakdown voltages up to 1200V DSEI2X101-12A
The FRED Low Vf series offers improved forward voltage characteristics and breakdown voltages up to 1200V.

The FRED Low Vf series offers improved forward voltage characteristics and breakdown voltages up to 1200V.

Supplier's Site Datasheet
Schottky Diodes & Rectifiers - 192433 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
192433
Schottky Diodes & Rectifiers 192433
1200V 130A dual FRED Diode SOT227

1200V 130A dual FRED Diode SOT227

Supplier's Site
Schottky Diodes & Rectifiers - 1684406 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
1684406
Schottky Diodes & Rectifiers 1684406
1200V 130A dual FRED Diode SOT227

1200V 130A dual FRED Diode SOT227

Supplier's Site
91A 1200V Diode and Rectifier - 280-DSEI2X101-12A - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
91A 1200V Diode and Rectifier
280-DSEI2X101-12A
91A 1200V Diode and Rectifier 280-DSEI2X101-12A
Rectifier Diode, 1 Phase, 2 Element, 91A, 1200V V(RRM), Silicon, MINIBLOC-4 Product overview: DSEI2X101-12A from Littelfuse is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 91A, 1200V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 91A, 1200V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-DSEI2X101-12A can be used for catalog matching and distributor lookup.

Rectifier Diode, 1 Phase, 2 Element, 91A, 1200V V(RRM), Silicon, MINIBLOC-4 Product overview: DSEI2X101-12A from Littelfuse is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 91A, 1200V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 91A, 1200V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-DSEI2X101-12A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diode, Fast, 182A, Sot-227B; Repetitive Peak Reverse Voltage Ixys Semiconductor - 58M5212 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Fast, 182A, Sot-227B; Repetitive Peak Reverse Voltage Ixys Semiconductor
58M5212
Diode, Fast, 182A, Sot-227B; Repetitive Peak Reverse Voltage Ixys Semiconductor 58M5212
DIODE, FAST, 182A, SOT-227B; Repetitive Peak Reverse Voltage:1.2kV; Average Forward Current:92A; Forward Voltage Max:1.61V; Diode Module Configuration:Dual Isolated; Diode Case Style:SOT-227B; No. of Pins:4Pins; Diode Mounting:Panel RoHS Compliant: Yes

DIODE, FAST, 182A, SOT-227B; Repetitive Peak Reverse Voltage:1.2kV; Average Forward Current:92A; Forward Voltage Max:1.61V; Diode Module Configuration:Dual Isolated; Diode Case Style:SOT-227B; No. of Pins:4Pins; Diode Mounting:Panel RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Littelfuse, Inc. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Diodes Diode Arrays Rectifiers Diodes
Product Number DSEI2X101-12A 192433 280-DSEI2X101-12A 58M5212
Product Name Offers improved forward voltage characteristics and breakdown voltages up to 1200V Schottky Diodes & Rectifiers 91A 1200V Diode and Rectifier Diode, Fast, 182A, Sot-227B; Repetitive Peak Reverse Voltage Ixys Semiconductor
Diode Type Schottky
Diode Applications Rectifier; Switching
RoHS Compliant RoHS RoHS RoHS
Package Sot-227b
Unlock Full Specs
to access all available technical data