Littelfuse MBR10100CT series Schottky Barrier Rectifier is designed to meet the general requirements of commercial applications by providing high temperature, low leakage and low forward voltage drop products. It is suitable for high frequency switching mode power supply, free-wheeling diodes and polarity protection diodes. High junction temperature capability Guard ring for enhanced ruggedness and long term reliability Low forward voltage drop High frequency operation Common cathode configuration in TO-220AB package
Manufacturer: Littelfuse Inc.
Win Source Part Number: 100662-MBR10100CT
Packaging: Tube/Rail
Mounting: Through Hole
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 100V
Voltage - Forward (Vf) (Max) @ If: 780mV @ 3A
Current - Reverse Leakage @ Vr: 1mA @ 100V
Operating Temperature - Junction: -55°C to 150°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 5A
Family Name: MBR10100CT
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: TO-220AB
Speed(Frequency): Fast Recovery = 200mA (Io)
Alternative Parts (Cross-Reference): FYP1010DN; FYP1010DNTU_NL; MBR10100CT-G; FYP1010DNTU_Q;
Introduction Date: November 17, 2015
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2028
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance
Application Field: Used in Power Management
Diode Array 1 Pair Common Cathode Schottky 100V 5A Through Hole TO-220-3
SCHOTTKY RECT, 100V, 10A, TO-220AB; Repetitive Reverse Voltage Vrrm Max:100V; Forward Current If(AV):10A; Diode Configuration:Dual Common Cathode; Diode Case Style:TO-220AB; No. of Pins:3Pins; Forward Voltage VF Max:850mV; Forward RoHS Compliant: Yes
Schottky Diodes & Rectifiers 2x 5A 100V Rectifier
| Littelfuse, Inc. | Win Source Electronics | DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Schottky Diodes | Diode Arrays | Diode Arrays | Schottky Diodes | Schottky Diodes |
| Product Number | MBR10100CT | 100662-MBR10100CT | F7345-ND | 29AH6487 | MBR10100CT |
| Product Name | Standard Schottky | Diodes, Rectifiers - Arrays - MBR10100CT | Diode Arrays | Schottky Rect, 100V, 10A, To-220Ab; Repetitive Reverse Voltage Vrrm Max Littelfuse | Schottky Diodes & Rectifiers |
| Package | TO-220; TO-220AB | TO-220; TO-220AB | TO-220; TO-220-3 | TO-220AB | TO-220-2 |
| VF | 0.8500 volts | 0.7800 volts | 0.8500 volts | ||
| IF | 10000 mA | 10000 mA | |||
| IFSM | 120 amps | ||||
| Diode Type | Schottky; Schottky |