Littelfuse, Inc. Offers improved forward voltage characteristics and breakdown voltages up to 1200V DSEI2X31-10B

Description
The FRED Low Vf series offers improved forward voltage characteristics and breakdown voltages up to 1200V.
Request a Quote Datasheet
Description
The FRED Low Vf series offers improved forward voltage characteristics and breakdown voltages up to 1200V.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Offers improved forward voltage characteristics and breakdown voltages up to 1200V - DSEI2X31-10B - Littelfuse, Inc.
Rosemont, IL, United States
Offers improved forward voltage characteristics and breakdown voltages up to 1200V
DSEI2X31-10B
Offers improved forward voltage characteristics and breakdown voltages up to 1200V DSEI2X31-10B
The FRED Low Vf series offers improved forward voltage characteristics and breakdown voltages up to 1200V.

The FRED Low Vf series offers improved forward voltage characteristics and breakdown voltages up to 1200V.

Supplier's Site Datasheet
Singapore, Singapore
1KV 30A Diode and Rectifier
280-DSEI2X31-10B
1KV 30A Diode and Rectifier 280-DSEI2X31-10B
Diode Switching 1KV 30A 4-Pin SOT-227B Product overview: DSEI2X31-10B from Littelfuse is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1KV, 30A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1KV, 30A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-DSEI2X31-10B can be used for catalog matching and distributor lookup.

Diode Switching 1KV 30A 4-Pin SOT-227B Product overview: DSEI2X31-10B from Littelfuse is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1KV, 30A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1KV, 30A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-DSEI2X31-10B can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Schottky Diodes & Rectifiers - 7115285 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
7115285
Schottky Diodes & Rectifiers 7115285
Diode Fast Recovery 1000V 2x30A SOT227B

Diode Fast Recovery 1000V 2x30A SOT227B

Supplier's Site
Schottky Diodes & Rectifiers - 7115285P - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
7115285P
Schottky Diodes & Rectifiers 7115285P
Diode Fast Recovery 1000V 2x30A SOT227B

Diode Fast Recovery 1000V 2x30A SOT227B

Supplier's Site
Schottky Diodes & Rectifiers - 9200830 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
9200830
Schottky Diodes & Rectifiers 9200830
Diode Fast Recovery 1000V 2x30A SOT227B

Diode Fast Recovery 1000V 2x30A SOT227B

Supplier's Site

Technical Specifications

  Littelfuse, Inc. ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd.
Product Category Diodes Rectifiers Diode Arrays Diode Arrays
Product Number DSEI2X31-10B 280-DSEI2X31-10B 7115285 7115285P
Product Name Offers improved forward voltage characteristics and breakdown voltages up to 1200V 1KV 30A Diode and Rectifier Schottky Diodes & Rectifiers Schottky Diodes & Rectifiers
RoHS Compliant RoHS RoHS RoHS
Tj -40 C (-40 F)
Diode Type Schottky Schottky
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Diodes, Type LLD - Model: YG982C4R - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Diode Applications Rectifier
VF 1.45 volts
IR 0.0200 mA
View Details
Diodes, Rectifiers - Arrays - SS0503EJ-TR - 897581-SS0503EJ-TR - Win Source Electronics
Specs
Diode Type Schottky; Diode Array
View Details
MPPC (SiPMs) / MPPC arrays - S14160-6050HS - Hamamatsu Photonics Europe
Specs
Diode Applications Detector
CT 900 pF
Package Glass epoxy
View Details
General-purpose dual Schottky diode - BAS70-05,215 - Nexperia B.V.
Specs
Applications Switching
Package SOT23; SOT23 SOT23
RoHS Compliant RoHS
View Details
8 suppliers