Littelfuse MBRF20200CTR series Schottky Barrier Rectifier is designed to meet the general requirements of commercial applications by providing high temperature, low leakage and low forward voltage drop products. It is suitable for high frequency switching mode power supply, free-wheeling diodes and polarity protection diodes. High junction temperature capability Guard ring for enhanced ruggedness and long term reliability Low forward voltage drop High frequency operation Common anode configuration in electrically isolated ITO-220AB package
Manufacturer: Littelfuse Inc.
Win Source Part Number: 1216403-MBRF20200CTR
Series: MBR
Packaging: Tube
Mounting Style: Through Hole
Speed: Fast Recovery = 200mA (Io)
Package: TO-220-3 Isolated Tab
Diode Type: Schottky
Current - Reverse Leakage @ Vr: 1mA @ 200V
Operating Temperature - Junction: -55°C ~ 175°C
Diode Configuration: 1 Pair Common Anode
Current - Average Rectified (Io) (per Diode): 10A
Family Name: MBRF20200CTR
Categories: Discrete Semiconductor Products
Manufacturer Homepage: www.littelfuse.com
Manufacturer Package: ITO-220AB
Voltage - Forward (Vf) (Maximum) @ If: 950mV @ 10A
Voltage - DC Reverse (Vr) (Maximum): 200V
Introduction Date: November 17, 2015
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2026
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited
Rectifier Diode, Schottky, 1 Phase, 2 Element, 200V V(RRM), Silicon, TO-220AB, ITO-220AB, 3 PIN Product overview: MBRF20200CTR from Littelfuse is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 200V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200V, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-MBRF20200CTR can be used for catalog matching and distributor lookup.
Diode Array 1 Pair Common Anode Schottky 200V 10A Through Hole TO-220-3 Full Pack, Isolated Tab
Schottky Diodes & Rectifiers 2x 10A 200V Rectifier
SCHOTTKY RECT, 200V, 20A, ITO-220AB; Repetitive Reverse Voltage Vrrm Max:200V; Forward Current If(AV):20A; Diode Configuration:Dual Common Anode; Diode Case Style:ITO-220AB; No. of Pins:3Pins; Forward Voltage VF Max:950mV; Forward RoHS Compliant: Yes
| Littelfuse, Inc. | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Schottky Diodes | Diode Arrays | Rectifiers | Diode Arrays | Schottky Diodes | Schottky Diodes |
| Product Number | MBRF20200CTR | 1216403-MBRF20200CTR | 286-MBRF20200CTR | F7369-ND | MBRF20200CTR | 31AC6588 |
| Product Name | Standard Schottky | Diodes, Rectifiers - Arrays - MBRF20200CTR | Schottky 200V Diode and Rectifier | Diode Arrays | Schottky Diodes & Rectifiers | Schottky Rect, 200V, 20A, Ito-220Ab; Repetitive Reverse Voltage Vrrm Max Littelfuse |
| Package | TO-220; ITO-220AB | TO-220; TO-220-3 Full Pack, Isolated Tab | TO-220-2 | ITO-220AB | ||
| VF | 0.9500 volts | 0.9500 volts | 0.9500 volts | |||
| IF | 20000 mA | 20000 mA | ||||
| IFSM | 150 amps | |||||
| Diode Type | Schottky; Schottky |