Artesyn Embedded Power Pneumatic Regulator FS-67CFR-224

Description
PRESSURE REGULATOR FILTER, 0 - 35 PSI RANGE, 250 PSI MAX, NO GAUGE, BRASS DRAIN & TRIM, ALUMINUM BODY, VALVE SIZE: NPS 1/4, END CONNECTION: NPT. FREE 2 YEAR RADWELL WARRANTY
Description
PRESSURE REGULATOR FILTER, 0 - 35 PSI RANGE, 250 PSI MAX, NO GAUGE, BRASS DRAIN & TRIM, ALUMINUM BODY, VALVE SIZE: NPS 1/4, END CONNECTION: NPT. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Pneumatic Regulator - 42033779 - Radwell International
Willingboro, NJ, United States
Pneumatic Regulator
42033779
Pneumatic Regulator 42033779
PRESSURE REGULATOR FILTER, 0 - 35 PSI RANGE, 250 PSI MAX, NO GAUGE, BRASS DRAIN & TRIM, ALUMINUM BODY, VALVE SIZE: NPS 1/4, END CONNECTION: NPT. FREE 2 YEAR RADWELL WARRANTY

PRESSURE REGULATOR FILTER, 0 - 35 PSI RANGE, 250 PSI MAX, NO GAUGE, BRASS DRAIN & TRIM, ALUMINUM BODY, VALVE SIZE: NPS 1/4, END CONNECTION: NPT. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Pneumatic Regulator -  - Radwell International
Willingboro, NJ, United States
Pneumatic Regulator
Pneumatic Regulator
FISHER ROSEMOUNT Pneumatics FS-67CFR-224

FISHER ROSEMOUNT Pneumatics FS-67CFR-224

Supplier's Site

Technical Specifications

  Radwell International Radwell International
Product Category Industrial Valves Industrial Valves
Product Number 42033779
Product Name Pneumatic Regulator Pneumatic Regulator
Valve Type Drain
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Relief Valves -  - Technetics Group
Specs
Valve Type Relief
Primary Material Aluminum; Stainless Steel; Exotic Metal; PTFE
Media Jet & Rocket Fuels, Oxidizers, other Harsh Fluids
View Details
Pressure Control Loading Valve - HV Series - HydraCheck Inc.
Specs
Valve Type Safety
Media Hydraulic
Maximum Pressure 6000.00 psi (4223 m H2O)
View Details
Fire-Safe Fusible Link Valve - FSV-F Series - Shanghai Thinktank Process Management Co., Ltd
Shanghai Thinktank Process Management Co., Ltd
Specs
Valve Type Directional; Check; Safety; Shut Off
Primary Material Stainless Steel; Steel
Media Ammonia, Gas, Liquefied Gas, Methanol, Oil, Combustible Gas/Liquid
View Details
Full Port Brass Ball Valve - 171N-3 - Bonomi North America, Inc.
Bonomi North America, Inc.
Specs
Valve Type Ball
Primary Material Brass / Bronze
Media Water; Gas
View Details