Emerson Automation Solutions – TESCOM Regulators, Valves & Systems Pneumatic Regulator FR-2061-2082

Description
REGULATOR, PRESSURE REDUCING, FR-2000 SERIES, NPTF, 500 PSIG / 34.5 BAR INLET, 0-30 PSIG / 0-2.1 BAR OUTLET, 1/2 INCH PORT, 316 STAINLESS STEEL. FREE 2 YEAR RADWELL WARRANTY
Description
REGULATOR, PRESSURE REDUCING, FR-2000 SERIES, NPTF, 500 PSIG / 34.5 BAR INLET, 0-30 PSIG / 0-2.1 BAR OUTLET, 1/2 INCH PORT, 316 STAINLESS STEEL. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Pneumatic Regulator - 204417613 - Radwell International
Willingboro, NJ, United States
Pneumatic Regulator
204417613
Pneumatic Regulator 204417613
REGULATOR, PRESSURE REDUCING, FR-2000 SERIES, NPTF, 500 PSIG / 34.5 BAR INLET, 0-30 PSIG / 0-2.1 BAR OUTLET, 1/2 INCH PORT, 316 STAINLESS STEEL. FREE 2 YEAR RADWELL WARRANTY

REGULATOR, PRESSURE REDUCING, FR-2000 SERIES, NPTF, 500 PSIG / 34.5 BAR INLET, 0-30 PSIG / 0-2.1 BAR OUTLET, 1/2 INCH PORT, 316 STAINLESS STEEL. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Industrial Valves
Product Number 204417613
Product Name Pneumatic Regulator
Primary Material Stainless Steel; Steel
Unlock Full Specs
to access all available technical data

Similar Products

Direct Acting High-Speed Servo Valve - SANTEST DA03S-8 - Exsenco, LLC
Specs
Valve Type Servo
Media Hydraulic; Air
Maximum Pressure 5076.29 psi (3573 m H2O)
View Details
Valves - Plastic-Valves - diaphragm-Valves - 2-way-diaphragm-Valve - 161517034 - Georg Fischer Piping Systems Ltd
Specs
Valve Type Diaphragm
Primary Material PVC-U
Valve Size 3.46 inch (88.00 mm)
View Details
Ball Check Valve 0 5 4 - 1227040 - Asahi/America, Inc.
Specs
Valve Type Ball; Check
Primary Material PP; PP
Valve Size 4.00 inch (101.60 mm)
View Details
Hypodermic Port Outlet VHS® Series Solenoid Valve -  - Lee Co. (The)
Specs
Valve Type Solenoid; Dispense Solenoid Valves
Maximum Pressure 120.00 psi (84.45 m H2O)
View Details