RegalRexnord Pressure Relief Valve 975XLTCU

Description
PRESSURE BACKFLOW PREVENTER, 175PSI, 12BAR, 2IN INLET, 2IN OUTLET. FREE 2 YEAR RADWELL WARRANTY
Description
PRESSURE BACKFLOW PREVENTER, 175PSI, 12BAR, 2IN INLET, 2IN OUTLET. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Pressure Relief Valve - 98341086 - Radwell International
Willingboro, NJ, United States
Pressure Relief Valve
98341086
Pressure Relief Valve 98341086
PRESSURE BACKFLOW PREVENTER, 175PSI, 12BAR, 2IN INLET, 2IN OUTLET. FREE 2 YEAR RADWELL WARRANTY

PRESSURE BACKFLOW PREVENTER, 175PSI, 12BAR, 2IN INLET, 2IN OUTLET. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Industrial Valves
Product Number 98341086
Product Name Pressure Relief Valve
Valve Type Back Flow
Unlock Full Specs
to access all available technical data

Similar Products

FAIRCHILD - Pressure Regulators, M16 -  - Rotork plc
Specs
Media Water
Maximum Pressure 150.00 psi (106 m H2O)
View Details
VALVES - BP-075-SS-T-SW-H - Blacoh Fluid Control, Inc.
Blacoh Fluid Control, Inc.
Specs
Valve Type Back Flow
Primary Material Stainless Steel
Valve Size 0.75 inch (19.05 mm)
View Details
Pressure Regulating Valve - Evaporator Pressure Regulator - Sporlan - (S)ORIT-PI Series - SORIT-PI-211SE-0/100 L/C - Parker Sporlan Division
Specs
Valve Size 0.50 inch (12.70 mm)
Maximum Pressure 100.00 psi (70.38 m H2O)
Actuation Solenoid Stop & Electric Open Feature
View Details
Electronic Relief Valve -  - ValvTechnologies, Inc.
ValvTechnologies, Inc.
Specs
Primary Material Stainless Steel; Steel; Exotic Metal (optional feature)
Media Steam
Valve Size 2.50 to 4.00 inch (63.50 to 101.60 mm)
View Details