CAREL SpA Valve Repair Kit 9995643ACA

Description
DRAIN VALVE KIT, SD SERIES, 24 VAC, 50/60 HZ, 12 VA, 0.2 BAR, FOR SD101 TO 313/KITSM . FREE 2 YEAR RADWELL WARRANTY
Description
DRAIN VALVE KIT, SD SERIES, 24 VAC, 50/60 HZ, 12 VA, 0.2 BAR, FOR SD101 TO 313/KITSM . FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Valve Repair Kit - 56313353 - Radwell International
Willingboro, NJ, United States
Valve Repair Kit
56313353
Valve Repair Kit 56313353
DRAIN VALVE KIT, SD SERIES, 24 VAC, 50/60 HZ, 12 VA, 0.2 BAR, FOR SD101 TO 313/KITSM . FREE 2 YEAR RADWELL WARRANTY

DRAIN VALVE KIT, SD SERIES, 24 VAC, 50/60 HZ, 12 VA, 0.2 BAR, FOR SD101 TO 313/KITSM . FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Industrial Valves
Product Number 56313353
Product Name Valve Repair Kit
Valve Type Drain
Unlock Full Specs
to access all available technical data

Similar Products

Butterfly Valves - High Performance Butterfly Valves - McWane Plant and Industrial
Specs
Valve Type Butterfly
Valve Size 2.00 to 36.00 inch (50.80 to 914.40 mm)
View Details
VALVES - BP-050-PVDF-T-BSP-M - Blacoh Fluid Control, Inc.
Blacoh Fluid Control, Inc.
Specs
Valve Type Back Flow
Primary Material PVDF
Valve Size 0.50 inch (12.70 mm)
View Details
ASOV air shut off valves -  - jbj Techniques Limited
jbj Techniques Limited
Specs
Valve Type Shut Off; Special guillotine-design (Swing Valve)
Media Air
Valve Size 2.00 to 13.00 inch (50.80 to 330.20 mm)
View Details
Solenoid Shut Off Valve - 3/8 inch -  - CO2Meter.com
Specs
Valve Type Solenoid; Shut Off
Valve Size 0.38 inch (9.52 mm)
Maximum Pressure 0.00 to 140.00 psi (0.0 to 98.53 m H2O)
View Details