Adafruit Industries Valves and Control 997

Description
2/2 Normally Closed Solenoid Valve Free Hanging (In-Line)
Request a Quote Datasheet
Description
2/2 Normally Closed Solenoid Valve Free Hanging (In-Line)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Valves and Control - 1528-2003-ND - DigiKey
Thief River Falls, MN, United States
Valves and Control
1528-2003-ND
Valves and Control 1528-2003-ND
2/2 Normally Closed Solenoid Valve Free Hanging (In-Line)

2/2 Normally Closed Solenoid Valve Free Hanging (In-Line)

Buy Now Datasheet
Pneumatics, Hydraulics - Valves and Control - 997 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Pneumatics, Hydraulics - Valves and Control
997
Pneumatics, Hydraulics - Valves and Control 997
2/2 Normally Closed Solenoid Valve Free Hanging (In-Line)

2/2 Normally Closed Solenoid Valve Free Hanging (In-Line)

Buy Now Datasheet
Solenoid Valve - 107915001 - Radwell International
Willingboro, NJ, United States
Solenoid Valve
107915001
Solenoid Valve 107915001
ACCESSORY TYPE:VALVE, FOR USE WITH:MAKER PROJECTS, PRODUCT RANGE:-, ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

ACCESSORY TYPE:VALVE, FOR USE WITH:MAKER PROJECTS, PRODUCT RANGE:-, ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  DigiKey Quarktwin Technology Ltd. Radwell International
Product Category Industrial Valves Industrial Valves Industrial Valves
Product Number 1528-2003-ND 997 107915001
Product Name Valves and Control Pneumatics, Hydraulics - Valves and Control Solenoid Valve
Valve Type Solenoid Valve Solenoid; Solenoid Valve
Media Water Water; Liquid
Valve Size 0.50 inch (12.70 mm)
Unlock Full Specs
to access all available technical data

Similar Products

V Series Metal Seated Ball Valves - V1-R: 5/8” – 4” - ValvTechnologies, Inc.
Specs
Valve Type Ball
Primary Material Stainless Steel; Steel
Media Water; Steam
View Details
10mm PICOSOL - 11-211PI060H1+1111+AYV - IMI Life Science
Specs
Valve Type Solenoid
Media Gas; Air
Valve Size 0.02 inch (0.60 mm)
View Details
Valve, Pressure Relief, 200 Psig, 1/4
Specs
Valve Type Relief
Connection Description Quick Connect
View Details