Alfa Laval Inc. Valve Repair Kit 9613990145

Description
SERVICE KIT FOR VALVE ACTUATOR. FREE 2 YEAR RADWELL WARRANTY
Description
SERVICE KIT FOR VALVE ACTUATOR. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Valve Repair Kit - 60874283 - Radwell International
Willingboro, NJ, United States
Valve Repair Kit
60874283
Valve Repair Kit 60874283
SERVICE KIT FOR VALVE ACTUATOR. FREE 2 YEAR RADWELL WARRANTY

SERVICE KIT FOR VALVE ACTUATOR. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Industrial Valves
Product Number 60874283
Product Name Valve Repair Kit
Unlock Full Specs
to access all available technical data

Similar Products

Coking Valves - Isolation Valves - ValvTechnologies, Inc.
ValvTechnologies, Inc.
Specs
Valve Type Choke Valves
Media Coke
Valve Size 6.00 to 42.00 inch (152.40 to 1066.80 mm)
View Details
16mm FLATPROP - 12-216C-04-41+D3WFIL+BED - IMI Life Science
Specs
Valve Type Control Valve
Media Gas; Air
Valve Size 0.08 inch (2.00 mm)
View Details
Controller, Triple Deadman, 116 Psi - 162-1023-8116 - Petersen Products Co.
Specs
Valve Size 0.25 inch (6.35 mm)
View Details
Tideflex Check Valves // Series TF-1 -  - DeZURIK, Inc.
Specs
Valve Type Check
Connection Description Compression
View Details