ASCO Valve Repair Kit A98-R0B-AA

Description
REPAIR KIT, HYDRAULIC VALVE, SEAL, NFPA. FREE 2 YEAR RADWELL WARRANTY
Description
REPAIR KIT, HYDRAULIC VALVE, SEAL, NFPA. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Valve Repair Kit - 14832600 - Radwell International
Willingboro, NJ, United States
Valve Repair Kit
14832600
Valve Repair Kit 14832600
REPAIR KIT, HYDRAULIC VALVE, SEAL, NFPA. FREE 2 YEAR RADWELL WARRANTY

REPAIR KIT, HYDRAULIC VALVE, SEAL, NFPA. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Industrial Valves
Product Number 14832600
Product Name Valve Repair Kit
Media Hydraulic
Unlock Full Specs
to access all available technical data

Similar Products

Dual Syringe Dispenser Valve - 53172-01 - Hamilton Company
Specs
Valve Type Sampling
Media Chemical
Maximum Pressure 100.00 psi (70.38 m H2O)
View Details
DPR1 Ultra High Purity Two Stage Dual Stage Pressure Reducing Regulator Semiconductor Grade Regulators -  - Shenzhen Jewellok Technology Co., Ltd.
Specs
Media Gas
Maximum Pressure 3000.00 psi (2111 m H2O)
View Details
High Flow Rate Spring Loaded Lead Free Brass Check Valve - 100612LF-1-1/4 - Bonomi North America, Inc.
Specs
Valve Type Check; Shut Off
Primary Material Brass / Bronze
Media Water; Gas
View Details
2 in. Size Foot Valve|Master File - FV200 - Kuriyama of America, Inc.
Specs
Valve Type Foot Valve
Primary Material Cast Iron
Valve Size 2.00 inch (50.80 mm)
View Details