ASCO Valve Coil 99-257-2-D

Description
DISCONTINUED BY MANUFACTURER, VALVE COIL, 208-240 VAC, FLYING LEADS, 2-WIRE. FREE 2 YEAR RADWELL WARRANTY
Description
DISCONTINUED BY MANUFACTURER, VALVE COIL, 208-240 VAC, FLYING LEADS, 2-WIRE. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Valve Coil - 42867794 - Radwell International
Willingboro, NJ, United States
Valve Coil
42867794
Valve Coil 42867794
DISCONTINUED BY MANUFACTURER, VALVE COIL, 208-240 VAC, FLYING LEADS, 2-WIRE. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, VALVE COIL, 208-240 VAC, FLYING LEADS, 2-WIRE. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Industrial Valves
Product Number 42867794
Product Name Valve Coil
Unlock Full Specs
to access all available technical data

Similar Products

Direct Acting High-Speed Servo Valve - SANTEST DA03S-8 - Exsenco, LLC
Specs
Valve Type Servo
Media Hydraulic; Air
Maximum Pressure 5076.29 psi (3573 m H2O)
View Details
Valves - Plastic-Valves - Ball-Valves - Ball-Valve-546-pro - 138546209 - Georg Fischer Piping Systems Ltd
Specs
Valve Type Ball
Primary Material PE; ABS
Valve Size 6.18 inch (157.00 mm)
View Details
57P Butterfly Valve Gear 1 5 14 - 123719030 - Asahi/America, Inc.
Specs
Valve Type Butterfly
Valve Size 3.15 inch (80.00 mm)
Maximum Pressure 150.00 psi (106 m H2O)
View Details
558 Series 316L Pressure Relief Valve With Ceramic Ball -  - Lee Co. (The)
Specs
Valve Type Relief
Valve Size 0.22 inch (5.47 mm)
Maximum Pressure 4061.06 psi (2858 m H2O)
View Details