Radwell International Ball Valve 99766971

Description
BALL VALVE, SERIES 110, 2INCH BORE SIZE, DN50, REDUCED BORE CARBON SEATS, STEM/BALL 316 S.S, 3/4INCH FLANGE SIZE, CARBON STEEL ASTM A216 WCB, SEAT PRESSURE RATING 285CWP0 @ 445F. FREE 2 YEAR RADWELL WARRANTY
Description
BALL VALVE, SERIES 110, 2INCH BORE SIZE, DN50, REDUCED BORE CARBON SEATS, STEM/BALL 316 S.S, 3/4INCH FLANGE SIZE, CARBON STEEL ASTM A216 WCB, SEAT PRESSURE RATING 285CWP0 @ 445F. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Ball Valve - 99766971 - Radwell International
Willingboro, NJ, United States
Ball Valve
99766971
Ball Valve 99766971
BALL VALVE, SERIES 110, 2INCH BORE SIZE, DN50, REDUCED BORE CARBON SEATS, STEM/BALL 316 S.S, 3/4INCH FLANGE SIZE, CARBON STEEL ASTM A216 WCB, SEAT PRESSURE RATING 285CWP0 @ 445F. FREE 2 YEAR RADWELL WARRANTY

BALL VALVE, SERIES 110, 2INCH BORE SIZE, DN50, REDUCED BORE CARBON SEATS, STEM/BALL 316 S.S, 3/4INCH FLANGE SIZE, CARBON STEEL ASTM A216 WCB, SEAT PRESSURE RATING 285CWP0 @ 445F. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Industrial Valves
Product Number 99766971
Product Name Ball Valve
Valve Type Ball
Unlock Full Specs
to access all available technical data

Similar Products

Valves - Plastic-Valves - Ball-Valves - Ball-Valve-543 - 161543094 - Georg Fischer Piping Systems Ltd
Specs
Valve Type Ball
Primary Material PVC-U
Valve Size 2.68 inch (68.00 mm)
View Details
Ball Valve Seats -  - Shenzhen Dechengwang Technology Co., Ltd
Shenzhen Dechengwang Technology Co., Ltd
Specs
Valve Type Foot Valve (optional feature); Wafer (optional feature); Back Flow (optional feature); Angle; Ball; Choke Valves (optional feature); Diaphragm (optional feature); Piston (optional feature); Solenoid; Relief (optional feature); Safety; Sanitary (optional feature); Shut Off (optional feature)
Media Water; Hot Water; Cold Water  ; Ground Water (optional feature); Potable Water; Salt Water; Wastewater (optional feature); Gasoline / Diesel Fuel; High Purity; LP Gas; Specialty Corrosive; Hydraulic; Chemical
View Details
360° Ported Single-Coil Solenoid Valve -  - Lee Co. (The)
Specs
Valve Type Solenoid; 360° Porting Piloting Solenoid Valves
Maximum Pressure 3000.00 psi (2111 m H2O)
View Details