Leslie Controls, Inc. - CIRCOR Valve Repair Kit A2714590

Description
GASKET SEAT VALVE 800F. FREE 2 YEAR RADWELL WARRANTY
Description
GASKET SEAT VALVE 800F. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Valve Repair Kit - 4819955 - Radwell International
Willingboro, NJ, United States
Valve Repair Kit
4819955
Valve Repair Kit 4819955
GASKET SEAT VALVE 800F. FREE 2 YEAR RADWELL WARRANTY

GASKET SEAT VALVE 800F. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Industrial Valves
Product Number 4819955
Product Name Valve Repair Kit
Media Gas
Unlock Full Specs
to access all available technical data

Similar Products

Direct Acting High-Speed Servo Valve - SANTEST DA03S-4 - Exsenco, LLC
Specs
Valve Type Servo
Media Hydraulic; Air
Maximum Pressure 5076.29 psi (3573 m H2O)
View Details
Valves - Plastic-Valves - Ball-Valves - Ball-Valve-375 - 161375804 - Georg Fischer Piping Systems Ltd
Specs
Valve Type Ball
Primary Material PVC-U
Valve Size 2.68 inch (68.00 mm)
View Details
57P Butterfly Valve Gear 1 5 14 - 123718040 - Asahi/America, Inc.
Specs
Valve Type Butterfly
Valve Size 3.94 inch (100.00 mm)
Maximum Pressure 150.00 psi (106 m H2O)
View Details
375 HD PRI® High Stability Pressure Relief Valve -  - Lee Co. (The)
Specs
Valve Type Relief; Safety Relief Valves | Pressure Regulating Relief Valves
Valve Size 0.38 inch (9.52 mm)
View Details