ASCO Solenoid Valve A12SS400M000061

Description
NUMATICS ,A12SS400M000061 ,125 DBL, 2POS, 4WY, PLGN + LHT DC,SOLENOID VALVES, 0.25A,24VDC,150PSIG, . FREE 2 YEAR RADWELL WARRANTY
Description
NUMATICS ,A12SS400M000061 ,125 DBL, 2POS, 4WY, PLGN + LHT DC,SOLENOID VALVES, 0.25A,24VDC,150PSIG, . FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Solenoid Valve - 11433736 - Radwell International
Willingboro, NJ, United States
Solenoid Valve
11433736
Solenoid Valve 11433736
NUMATICS ,A12SS400M000061 ,125 DBL, 2POS, 4WY, PLGN + LHT DC,SOLENOID VALVES, 0.25A,24VDC,150PSIG, . FREE 2 YEAR RADWELL WARRANTY

NUMATICS ,A12SS400M000061 ,125 DBL, 2POS, 4WY, PLGN + LHT DC,SOLENOID VALVES, 0.25A,24VDC,150PSIG,. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Industrial Valves
Product Number 11433736
Product Name Solenoid Valve
Valve Type Solenoid
Unlock Full Specs
to access all available technical data

Similar Products

Gate Valves - Rotating Double Disc Gate Valves - McWane Plant and Industrial
Specs
Valve Type Gate
Valve Size 3.00 to 108.00 inch (76.20 to 2743.20 mm)
Connection Description BoltFlange; NRS or OS&Y, (FLG, MJ)
View Details
VALVES - BP-025-PP-T-M - Blacoh Fluid Control, Inc.
Blacoh Fluid Control, Inc.
Specs
Valve Type Back Flow
Primary Material PP
Valve Size 0.25 inch (6.35 mm)
View Details
ASOV air shut off valves -  - jbj Techniques Limited
jbj Techniques Limited
Specs
Valve Type Shut Off; Special guillotine-design (Swing Valve)
Media Air
Valve Size 2.00 to 13.00 inch (50.80 to 330.20 mm)
View Details
Solenoid Shut Off Valve - 3/8 inch -  - CO2Meter.com
Specs
Valve Type Solenoid; Shut Off
Valve Size 0.38 inch (9.52 mm)
Maximum Pressure 0.00 to 140.00 psi (0.0 to 98.53 m H2O)
View Details