Parker Hannifin/Electromechanical Automation Control Valve 930A0PLPNCSE1111

Description
DISCONTINUED BY MANUFACTURER, AIR OPERATED VALVE, LOW PRESSURE, NORMALY CLOSED, 316L VAR STAINLESS STEEL. FREE 2 YEAR RADWELL WARRANTY
Description
DISCONTINUED BY MANUFACTURER, AIR OPERATED VALVE, LOW PRESSURE, NORMALY CLOSED, 316L VAR STAINLESS STEEL. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Control Valve - 217986957 - Radwell International
Willingboro, NJ, United States
Control Valve
217986957
Control Valve 217986957
DISCONTINUED BY MANUFACTURER, AIR OPERATED VALVE, LOW PRESSURE, NORMALY CLOSED, 316L VAR STAINLESS STEEL. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, AIR OPERATED VALVE, LOW PRESSURE, NORMALY CLOSED, 316L VAR STAINLESS STEEL. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Industrial Valves
Product Number 217986957
Product Name Control Valve
Primary Material Stainless Steel; Steel
Unlock Full Specs
to access all available technical data

Similar Products

Plastic Pressure Regulators - PRH - Plast-O-Matic Valves, Inc.
Plast-O-Matic Valves, Inc.
Specs
Primary Material PVC; CPVC (optional feature); PTFE (optional feature); PP (optional feature); PVDF (optional feature)
Media Water; Corrosive, Ultra-Pure Liquids
Valve Size 0.25 to 3.00 inch (6.35 to 76.20 mm)
View Details
Pressure Regulating Valve - Evaporator Pressure Regulator - Sporlan - (S)ORIT-PI Series - ORIT-PI-29E-0/100 - Parker Sporlan Division
Specs
Valve Size 0.50 inch (12.70 mm)
Maximum Pressure 100.00 psi (70.38 m H2O)
Actuation Electric Open Feature
View Details
8mm CHIPSOL MS - 14-213CM01-B6+AWF - IMI Life Science
Specs
Media Gas
Valve Size 0.31 inch (8.00 mm)
Maximum Pressure 0.00 to 30.46 psi (0.0 to 21.44 m H2O)
View Details