DigiKey Datasheets for Pushbutton Switches

Pushbutton switches are mechanical switches defined by the method used to activate the switch. The activation method is typically in the form of a plunger that is pushed down to open or close the switch.
Pushbutton Switches: Learn more

Page: 1 2 3 4 5 6 7 8 9 10 11 12 13 14 20 30 40 49
Product Name Notes
3POS,MOM,XFR 120V,FULL GRN,NCXLB
3POS,MTD,FV 24V,CHR-GRN,NCXLB-NC
Circuit Breaker 16A 250V AC 500V DC Pushbutton DIN Rail
Configurable Switch Body
PTT PL/ILL PB,BLU,XFMR,INC,120V ,
Pushbutton Switch 4PST-2NO/2NC Free Hanging
Pushbutton Switch DP3T Standard Panel Mount, Rear
Pushbutton Switch DPDT Standard Panel Mount, Rear
Pushbutton Switch DPDT Standard Panel Mount, Right Angle, Rear
Pushbutton Switch DPDT Standard Panel Mount, Snap-In
Pushbutton Switch DPDT Standard Through Hole, Right Angle, Vertical
Pushbutton Switch DPDT Standard Through Hole, Right Angle
Pushbutton Switch DPDT Standard Through Hole
Pushbutton Switch DPDT Standard, Illuminated Panel Mount, Rear
Pushbutton Switch DPDT Standard, Illuminated Panel Mount, Snap-In
Pushbutton Switch DPST Standard Panel Mount, Rear
Pushbutton Switch SPDT Anti-Vandal, Illuminated Panel Mount, Front
Pushbutton Switch SPDT Keyswitch Through Hole
Pushbutton Switch SPDT Keyswitch, Illuminated Through Hole
Pushbutton Switch SPDT Standard Chassis Mount
Pushbutton Switch SPDT Standard Panel Mount, Rear
Pushbutton Switch SPDT Standard Panel Mount, Right Angle, Rear
Pushbutton Switch SPDT Standard Panel Mount, Right Angle, Vertical, Rear
Pushbutton Switch SPDT Standard Panel Mount, Snap-In
Pushbutton Switch SPDT Standard Through Hole, Right Angle, Vertical
Pushbutton Switch SPDT Standard Through Hole, Right Angle
Pushbutton Switch SPDT Standard Through Hole
Pushbutton Switch SPDT Standard, Illuminated Panel Mount, Snap-In
Pushbutton Switch SPDT x 2 Standard Panel Mount, Rear
Pushbutton Switch SPDT x 4 Standard Panel Mount, Rear
Pushbutton Switch SPST Standard Panel Mount, Rear
Pushbutton Switch SPST-NC Standard Panel Mount, Rear
Pushbutton Switch SPST-NO Keyswitch Through Hole
Pushbutton Switch SPST-NO Standard Chassis Mount
Pushbutton Switch SPST-NO Standard Panel Mount, Rear
Pushbutton Switch SPST-NO Standard Panel Mount, Right Angle, Rear
Pushbutton Switch SPST-NO Standard Surface Mount, Right Angle
Pushbutton Switch SPST-NO Standard Through Hole, Right Angle, Vertical
Pushbutton Switch SPST-NO Standard Through Hole, Right Angle
Pushbutton Switch SPST-NO Standard Through Hole
Pushbutton Switch SPST-NO x 2 Standard, Illuminated Chassis Mount
Pushbutton Switch
SAFETY SWITCH
STEP SWITCH WITH LED - THREE PAC
SWITCH DIMMER
SWITCH PUSHBUTTON STEP PB86
SWITCHING ELEMENT, SHORT-TRAVEL

<< Prev Next >>