E-Switch, Inc. Pushbutton Switches 700DP7B10M2QEH

Description
PUSHBUTTON, 3A, DPDT, On-(On), PC Pin
Request a Quote Datasheet
Description
PUSHBUTTON, 3A, DPDT, On-(On), PC Pin
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pushbutton Switches - 1400-700DP7B10M2QEH - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Pushbutton Switches
1400-700DP7B10M2QEH
Pushbutton Switches 1400-700DP7B10M2QEH
PUSHBUTTON, 3A, DPDT, On-(On), PC Pin

PUSHBUTTON, 3A, DPDT, On-(On), PC Pin

Supplier's Site Datasheet
Pushbutton Switches - EG2590-ND - DigiKey
Thief River Falls, MN, United States
Pushbutton Switches
EG2590-ND
Pushbutton Switches EG2590-ND
Pushbutton Switch DPDT Standard Panel Mount, Rear

Pushbutton Switch DPDT Standard Panel Mount, Rear

Buy Now Datasheet
Shenzhen, China
Switches - Pushbutton Switches
700DP7B10M2QEH
Switches - Pushbutton Switches 700DP7B10M2QEH
SWITCH PUSHBUTTON DPDT 3A 120V

SWITCH PUSHBUTTON DPDT 3A 120V

Supplier's Site
Sheung Wan, Hong Kong
Pushbutton Switches
700DP7B10M2QEH
Pushbutton Switches 700DP7B10M2QEH
Pushbutton Switches 3A @ 125 VAC/28 VDC On-(On) DPDT PC Mnt

Pushbutton Switches 3A @ 125 VAC/28 VDC On-(On) DPDT PC Mnt

Buy Now Datasheet
Pb Sw, Dpdt, 3A, 120Vac, Solder; Product Range E-Switch - 16N1536 - Newark, An Avnet Company
Chicago, IL, United States
Pb Sw, Dpdt, 3A, 120Vac, Solder; Product Range E-Switch
16N1536
Pb Sw, Dpdt, 3A, 120Vac, Solder; Product Range E-Switch 16N1536
PB SW, DPDT, 3A, 120VAC, SOLDER; Product Range:700 Series; Panel Cutout Diameter:6.4mm; Contact Configuration:DPDT; Switch Operation:On-(On); Pushbutton Actuator Style:Round Raised; Actuator / Cap Colour:White; Panel Cutout (H x W):-RoHS Compliant: Yes

PB SW, DPDT, 3A, 120VAC, SOLDER; Product Range:700 Series; Panel Cutout Diameter:6.4mm; Contact Configuration:DPDT; Switch Operation:On-(On); Pushbutton Actuator Style:Round Raised; Actuator / Cap Colour:White; Panel Cutout (H x W):-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Pushbutton Switches Pushbutton Switches Pushbutton Switches Pushbutton Switches Pushbutton Switches
Product Number 1400-700DP7B10M2QEH EG2590-ND 700DP7B10M2QEH 700DP7B10M2QEH 16N1536
Product Name Pushbutton Switches Pushbutton Switches Switches - Pushbutton Switches Pushbutton Switches Pb Sw, Dpdt, 3A, 120Vac, Solder; Product Range E-Switch
Switch Function Maintained Contact Momentary Contact Momentary Contact On-(On)
Switching Mechanism Double Pole, Double Throw (DPDT) Double Pole, Double Throw (DPDT) Double Pole, Double Throw (DPDT); DPDT Double Pole, Double Throw (DPDT) Double Pole, Double Throw (DPDT); DPDT
Terminal Type Straight PC Pins Straight PC Pins
Max Current Rating 3 amps 3 amps 3 amps 1 amps
Actuator Specifications Raised (Plunger Style) Pushbutton; Round, Plunger Raised (Plunger Style) Pushbutton Raised (Plunger Style) Pushbutton
Unlock Full Specs
to access all available technical data

Similar Products

Push Button Contact Blocks & Light Blocks - 2575381 - RS Components, Ltd.
Specs
Terminal Type Stab Termination
Features Illuminated Switch
Operating Temp -13 F (-25 C)
View Details
2 suppliers
Switches - MMP-RF40A-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Max Current Rating 60 amps
Max DC Voltage Rating 6 to 18 volts
View Details
Air Transmitter - M - Tecmark Corporation
Tecmark Corporation
Specs
Actuator Specifications Flush Pushbutton (optional feature); Raised (Plunger Style) Pushbutton (optional feature)
Switch Function Momentary Contact
Base Material Metallic
View Details
Flameproof and Hazardous Location Break Glass and Push Button Call Points - CP-PB-M-R-1-FNN-00-1 - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Function Maintained Contact
Switching Mechanism Single Pole, Double Throw (SPDT)
Switch Dimensions Height:4.06 in (103.1 mm), x Width:2.19 in (55.6 mm), x Length:4.06 in (103.1 mm)
View Details