Pushbutton Switch SPST-NO Standard Through Hole, Right Angle, Vertical
PUSHBUTTON, 0.4VA, SPST, Off-(On), PC Pin, IP67
PB SW, SPST, 0.4VA, 20V, SOLDER; Product Range:800A Series; Contact Configuration:SPST-N
Pushbutton Switches SPST OFF(ON) PC MNT
SWITCH PUSH SPST-NO 0.4VA 20V
| DigiKey | New Yorker Electronics Co., Inc. | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | EG2609-ND | 1400-800AWSP9M7RE | 16N1658 | 800AWSP9M7RE | 800AWSP9M7RE |
| Product Name | Pushbutton Switches | Pushbutton Switches | Pb Sw, Spst, 0.4Va, 20V, Solder; Product Range E-Switch | Pushbutton Switches | Switches - Pushbutton Switches |
| Actuator Specifications | Raised (Plunger Style) Pushbutton; Round, Plunger | Raised (Plunger Style) Pushbutton | Raised (Plunger Style) Pushbutton | ||
| Switch Function | Momentary Contact | Momentary Contact | Off-(On) | Momentary Contact | |
| Configuration | Normally Open (NO) | Normally Open (NO) | |||
| Switching Mechanism | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST); SPST-NO | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST); SPST-NO |
| Terminal Type | Straight PC Pins | Straight PC Pins | Solder Pin |