SWITCHING ELEMENT, SHORT-TRAVEL
Tactile Switches Switching element with illumination PCB Momentary 42V AC/DC .1A Gold Contacts, Single-LED yellow 2.9 V DC @20 mA
| DigiKey | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Pushbutton Switches | Touch Switches and Tactile Switches |
| Product Number | 1948-70-220.4S-ND | 70-220.4S |
| Product Name | Pushbutton Switches | Tactile Switches |
| Actuator Specifications | Raised (Plunger Style) Pushbutton; Plunger for Cap | |
| Switch Function | Momentary Contact | |
| Configuration | Normally Open (NO) | |
| Switching Mechanism | Single Pole, Single Throw (SPST) |