PUSHBUTTON, 3A, SPST, Off-(On), PC Pin
Pushbutton Switch SPST-NO Standard Panel Mount, Rear
SWITCH PUSH SPST-NO 3A 120V
PUSHBUTTON SWITCH, SPST, 3A, 120VAC, 28VDC; Product Range:800 Series; Panel Cutout Diameter:5mm; Contact Configuration:SPST-N
Pushbutton Switches PUSHBUTTON
| New Yorker Electronics Co., Inc. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | 1400-800SP9B5M2QEH | EG2613-ND | 800SP9B5M2QEH | 16N1727 | 800SP9B5M2QEH |
| Product Name | Pushbutton Switches | Pushbutton Switches | Switches - Pushbutton Switches | Pushbutton Switch, Spst, 3A, 120Vac, 28Vdc; Product Range E-Switch | Pushbutton Switches |
| Switch Function | Momentary Contact | Momentary Contact | Momentary Contact | Off-(On) | |
| Switching Mechanism | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST); SPST-NO | Single Pole, Single Throw (SPST); SPST-NO | Single Pole, Single Throw (SPST) |
| Terminal Type | Straight PC Pins | Straight PC Pins | Solder Pin | ||
| Max Current Rating | 3 amps | 3 amps | 3 amps | 3 amps | |
| Actuator Specifications | Raised (Plunger Style) Pushbutton; Round, Plunger | Raised (Plunger Style) Pushbutton |